Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8302AM-01LF
8302AM-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:2 250MHZ 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
8302AM-01LF Datasheet
History Price: Obsolete
In Stock: 18770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8302AM-01LF Specification
Specification
Part No
8302AM-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/Yes
Input
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
Frequency - Max
250 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8302AM-01LF PDF Datasheet
8302AM-01LF Datasheet
Click and Download: 8302AM-01LF Datasheet
8302AM-01LF Related Parts
830154AMI-08LF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
830154AMI-08LFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
83021AMI-09LF
Renesas Electronics
IC CLK TRANSLTR 1:1 350MHZ 8SOIC
83021AMI-09LFT
Renesas Electronics
IC CLK TRANSLTR 1:1 350MHZ 8SOIC
83026AMILF
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
83026AMILFT
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
83026BMI-01LF
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
83026BMI-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 350MHZ 8SOIC
8302AM-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8302AMI-01LF
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8302AMI-01LFT
Renesas Electronics
IC CLK BUFFER 1:2 250MHZ 8SOIC
8302AMILF
Renesas Electronics
IC CLK BUFFER 1:2 200MHZ 8SOIC
8302AM-01LF Compare Parts
8302AM-01LF vs 8308AGILF
8302AM-01LF vs 8305AGLFT-TEJ
8302AM-01LF vs 8305AGLFT
8302AM-01LF vs 8305AGLF-TEJ
8302AM-01LF vs 8305AGLF
8302AM-01LF vs 8305AGILFT
8302AM-01LF vs 8305AGILF
8302AM-01LF vs 8305AGI-02LFT
8302AM-01LF vs 8305AGI-02LF
8302AM-01LF vs 8305AG-02LFT
8302AM-01LF vs 8305AG-02LF
8302AM-01LF vs 83058AGILFT
8302AM-01LF vs 83058AGILF
8302AM-01LF vs 83056AGILFT
8302AM-01LF vs 83056AGILF
8302AM-01LF vs 83056AGI-01LFT
8302AM-01LF vs 83056AGI-01LF
8302AM-01LF vs 83054AGILFT
8302AM-01LF vs 83054AGILF
8302AM-01LF vs 83054AGI-01LFT
8302AM-01LF vs 83054AGI-01LF
8302AM-01LF vs 83052AGI-01LFT
8302AM-01LF vs 83052AGI-01LF
8302AM-01LF vs 8304AMLNT
8302AM-01LF vs 8304AMLN
8302AM-01LF vs 8304AMLFT
8302AM-01LF vs 8304AMLF
8302AM-01LF vs 8304AMILFT
8302AM-01LF vs 8304AMILF
8302AM-01LF vs 8304AM-01LFT
8302AM-01LF vs 8304AM-01LF
8302AM-01LF vs 8304AG-02LFT
8302AM-01LF vs 8304AG-02LF
8302AM-01LF vs 8302AMLFT
8302AM-01LF vs 8302AMLF
8302AM-01LF vs 8302AMILFT
8302AM-01LF vs 8302AMILF
8302AM-01LF vs 8302AMI-01LFT
8302AM-01LF vs 8302AMI-01LF
8302AM-01LF vs 8302AM-01LFT
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object