82V2604BBG
82V2604BBG
Obsolete
Description:  IC INTERFACE SPECIALIZED 208BGA
Manufacturer:  Renesas Electronics
Datasheet:   82V2604BBG Datasheet
History Price: Obsolete
In Stock: 43700
82V2604BBG Specification
Specification
Part No
82V2604BBG
Category
Interface - Specialized
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless
Interface
Utopia
Voltage - Supply
2.97V ~ 3.63V
Package / Case
208-BGA
Supplier Device Package
208-PBGA (17x17)
Mounting Type
Surface Mount
82V2604BBG Compare Parts
  • 82V2604BBG vs 82V2608BB
  • 82V2604BBG vs 82V2604BB
  • 82V2604BBG vs 82V2616BBG
  • 82V2604BBG vs 82V2616BB
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!