☰
82V2108BB
82V2108BB
Discontinued
Description:  IC TELECOM INTERFACE 144BGA
Manufacturer:  Renesas Electronics
Datasheet:   82V2108BB Datasheet
History Price: Discontinued at Digi-Key
In Stock: 465
82V2108BB Specification
Specification
Part No
82V2108BB
Category
Interface - Telecom
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
Parallel
Number of Circuits
8
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
160mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
144-BGA
Supplier Device Package
144-PBGA (13x13)
82V2108BB Related Parts
82V2041EPP
82V2041EPP
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2041EPP8
82V2041EPP8
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2041EPPG
82V2041EPPG
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2041EPPG8
82V2041EPPG8
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2042EPF
82V2042EPF
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2042EPF8
82V2042EPF8
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2042EPFG
82V2042EPFG
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2042EPFG8
82V2042EPFG8
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2044DA
82V2044DA
Renesas Electronics
IC TELECOM INTERFACE 144TQFP
82V2044DAG
82V2044DAG
Renesas Electronics
IC TELECOM INTERFACE 144TQFP
82V2044EPF
82V2044EPF
Renesas Electronics
IC TELECOM INTERFACE 128TQFP
82V2044EPF8
82V2044EPF8
Renesas Electronics
IC TELECOM INTERFACE 128TQFP
82V2108BB Compare Parts
  • 82V2108BB vs 82V2088DR
  • 82V2108BB vs 82V2088BBG
  • 82V2108BB vs 82V2088BB
  • 82V2108BB vs 82V2084PFG8
  • 82V2108BB vs 82V2084PFG
  • 82V2108BB vs 82V2084PF8
  • 82V2108BB vs 82V2084PF
  • 82V2108BB vs 82V2082PFG8
  • 82V2108BB vs 82V2082PFG
  • 82V2108BB vs 82V2082PF8
  • 82V2108BB vs 82V2082PF
  • 82V2108BB vs 82V2082BFG8
  • 82V2108BB vs 82V2082BFG
  • 82V2108BB vs 82V2081PPG8
  • 82V2108BB vs 82V2081PPG
  • 82V2108BB vs 82V2081PP8
  • 82V2108BB vs 82V2081PP
  • 82V2108BB vs 82V2058LDAG
  • 82V2108BB vs 82V2058LDA
  • 82V2108BB vs 82V2058DAG
  • 82V2108BB vs 82V2058DA
  • 82V2108BB vs 82V2054DAG
  • 82V2108BB vs 82V2054DA
  • 82V2108BB vs 82V2052EPFG8
  • 82V2108BB vs 82V2052EPFG
  • 82V2108BB vs 82V2052EPF8
  • 82V2108BB vs 82V2052EPF
  • 82V2108BB vs 82V2051EPPG8
  • 82V2108BB vs 82V2051EPPG
  • 82V2108BB vs 82V2051EPP8
  • 82V2108BB vs 82V2051EPP
  • 82V2108BB vs 82V2048SDAG
  • 82V2108BB vs 82V2048SDA
  • 82V2108BB vs 82V2048LDAG
  • 82V2108BB vs 82V2048LDA
  • 82V2108BB vs 82V2048EDR
  • 82V2108BB vs 82V2048EBBG
  • 82V2108BB vs 82V2048EBB
  • 82V2108BB vs 82V2048DAG
  • 82V2108BB vs 82V2048DA
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you