82V2081PP8
82V2081PP8
Obsolete
Description:  IC TELECOM INTERFACE 44TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82V2081PP8 Datasheet
History Price: Obsolete
In Stock: 39000
82V2081PP8 Specification
Specification
Part No
82V2081PP8
Category
Interface - Telecom
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Interface
-
Number of Circuits
-
Voltage - Supply
3.13V ~ 3.47V
Current - Supply
-
Power (Watts)
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-TQFP (10x10)
82V2081PP8 PDF Datasheet
82V2081PP8 Related Parts
82V2041EPP
82V2041EPP
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2041EPP8
82V2041EPP8
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2041EPPG
82V2041EPPG
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2041EPPG8
82V2041EPPG8
Renesas Electronics
IC TELECOM INTERFACE 44TQFP
82V2042EPF
82V2042EPF
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2042EPF8
82V2042EPF8
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2042EPFG
82V2042EPFG
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2042EPFG8
82V2042EPFG8
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82V2044DA
82V2044DA
Renesas Electronics
IC TELECOM INTERFACE 144TQFP
82V2044DAG
82V2044DAG
Renesas Electronics
IC TELECOM INTERFACE 144TQFP
82V2044EPF
82V2044EPF
Renesas Electronics
IC TELECOM INTERFACE 128TQFP
82V2044EPF8
82V2044EPF8
Renesas Electronics
IC TELECOM INTERFACE 128TQFP
82V2081PP8 Compare Parts
  • 82V2081PP8 vs 82V2088DR
  • 82V2081PP8 vs 82V2088BBG
  • 82V2081PP8 vs 82V2088BB
  • 82V2081PP8 vs 82V2084PFG8
  • 82V2081PP8 vs 82V2084PFG
  • 82V2081PP8 vs 82V2084PF8
  • 82V2081PP8 vs 82V2084PF
  • 82V2081PP8 vs 82V2082PFG8
  • 82V2081PP8 vs 82V2082PFG
  • 82V2081PP8 vs 82V2082PF8
  • 82V2081PP8 vs 82V2082PF
  • 82V2081PP8 vs 82V2082BFG8
  • 82V2081PP8 vs 82V2082BFG
  • 82V2081PP8 vs 82V2081PPG8
  • 82V2081PP8 vs 82V2081PPG
  • 82V2081PP8 vs 82V2081PP
  • 82V2081PP8 vs 82V2058LDAG
  • 82V2081PP8 vs 82V2058LDA
  • 82V2081PP8 vs 82V2058DAG
  • 82V2081PP8 vs 82V2058DA
  • 82V2081PP8 vs 82V2054DAG
  • 82V2081PP8 vs 82V2054DA
  • 82V2081PP8 vs 82V2052EPFG8
  • 82V2081PP8 vs 82V2052EPFG
  • 82V2081PP8 vs 82V2052EPF8
  • 82V2081PP8 vs 82V2052EPF
  • 82V2081PP8 vs 82V2051EPPG8
  • 82V2081PP8 vs 82V2051EPPG
  • 82V2081PP8 vs 82V2051EPP8
  • 82V2081PP8 vs 82V2051EPP
  • 82V2081PP8 vs 82V2048SDAG
  • 82V2081PP8 vs 82V2048SDA
  • 82V2081PP8 vs 82V2048LDAG
  • 82V2081PP8 vs 82V2048LDA
  • 82V2081PP8 vs 82V2048EDR
  • 82V2081PP8 vs 82V2048EBBG
  • 82V2081PP8 vs 82V2048EBB
  • 82V2081PP8 vs 82V2048DAG
  • 82V2081PP8 vs 82V2048DA
  • 82V2081PP8 vs 82V2044EPFG8
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.