82P5088BBG
82P5088BBG
Active
Description:  IC TELECOM INTERFACE 256BGA
Manufacturer:  Renesas Electronics
Datasheet:   82P5088BBG Datasheet
History Price: $62.99244
In Stock: 10800
82P5088BBG Specification
Specification
Part No
82P5088BBG
Category
Interface - Telecom
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Interface Unit (LIU)
Interface
E1, J1, T1
Number of Circuits
8
Voltage - Supply
1.8V, 3.3V
Current - Supply
-
Power (Watts)
2.57 W
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
256-BGA
Supplier Device Package
256-PBGA (17x17)
82P5088BBG Related Parts
82P2281PF
82P2281PF
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82P2281PF8
82P2281PF8
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82P2281PFG
82P2281PFG
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82P2281PFG8
82P2281PFG8
Renesas Electronics
IC TELECOM INTERFACE 80TQFP
82P2282PF
82P2282PF
Renesas Electronics
IC TELECOM INTERFACE 100TQFP
82P2282PF8
82P2282PF8
Renesas Electronics
IC TELECOM INTERFACE 100TQFP
82P2282PFG
82P2282PFG
Renesas Electronics
IC TELECOM INTERFACE 100TQFP
82P2282PFG8
82P2282PFG8
Renesas Electronics
IC TELECOM INTERFACE 100TQFP
82P20416DBFG
82P20416DBFG
Renesas Electronics
IC TELECOM INTERFACE 484BGA
82P20416DBFG8
82P20416DBFG8
Renesas Electronics
IC TELECOM INTERFACE 484BGA
82P20516DBFG
82P20516DBFG
Renesas Electronics
IC TELECOM INTERFACE 484BGA
82P20516DBFG8
82P20516DBFG8
Renesas Electronics
IC TELECOM INTERFACE 484BGA
82P5088BBG Compare Parts
  • 82P5088BBG vs 82P2282PFG
  • 82P5088BBG vs 82P2282PF8
  • 82P5088BBG vs 82P2282PF
  • 82P5088BBG vs 82P2281PFG8
  • 82P5088BBG vs 82P2281PFG
  • 82P5088BBG vs 82P2281PF8
  • 82P5088BBG vs 82P2281PF
  • 82P5088BBG vs 82P5088BBG8
  • 82P5088BBG vs 82P2917ABBG
  • 82P5088BBG vs 82P2916BFG8
  • 82P5088BBG vs 82P2916BFG
  • 82P5088BBG vs 82P2910ABBG8
  • 82P5088BBG vs 82P2910ABBG
  • 82P5088BBG vs 82P2828BHG
  • 82P5088BBG vs 82P2828BH
  • 82P5088BBG vs 82P2821BH
  • 82P5088BBG vs 82P2816BB
  • 82P5088BBG vs 82P2816ABBG8
  • 82P5088BBG vs 82P2521BHG
  • 82P5088BBG vs 82P2521BH
  • 82P5088BBG vs 82P2288BCG8
  • 82P5088BBG vs 82P2288BCG
  • 82P5088BBG vs 82P20516DBFG8
  • 82P5088BBG vs 82P20516DBFG
  • 82P5088BBG vs 82P20416DBFG8
  • 82P5088BBG vs 82P20416DBFG
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.