79RC32H434-400BC
79RC32H434-400BC
Obsolete
Description:  IC MPU INTERPRISE 400MHZ 256BGA
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 18500
79RC32H434-400BC Specification
Specification
Part No
79RC32H434-400BC
Category
Embedded - Microprocessors
Manufacturer
Renesas Electronics
Series
Interprise
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MIPS32
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
400MHz
Co-Processors/DSP
-
RAM Controllers
DDR
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10/100Mbps (1)
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
256-LBGA
79RC32H434-400BC Related Parts
79RC32H434-266BC
79RC32H434-266BC
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-266BCG
79RC32H434-266BCG
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-266BCGI
79RC32H434-266BCGI
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-266BCI
79RC32H434-266BCI
Renesas Electronics
IC MPU INTERPRISE 266MHZ 256BGA
79RC32H434-300BC
79RC32H434-300BC
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-300BCG
79RC32H434-300BCG
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-300BCGI
79RC32H434-300BCGI
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-300BCI
79RC32H434-300BCI
Renesas Electronics
IC MPU INTERPRISE 300MHZ 256BGA
79RC32H434-350BC
79RC32H434-350BC
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-350BCG
79RC32H434-350BCG
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-350BCGI
79RC32H434-350BCGI
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-350BCI
79RC32H434-350BCI
Renesas Electronics
IC MPU INTERPRISE 350MHZ 256BGA
79RC32H434-400BC Description

## Overview of Renesas Electronics 79RC32H434-400BC

The Renesas Electronics 79RC32H434-400BC is a high-performance 32-bit microcontroller designed for a wide range of embedded applications. With its powerful processing capabilities, versatile peripheral support, and low power consumption, this microcontroller is ideal for use in automotive, industrial, and consumer electronics applications. The device is built around a robust RISC-based core, providing high-speed operation and efficiency for complex tasks.

## Key Specifications

* Core Architecture: RC32 (RISC-based architecture)

* The microcontroller is powered by the RC32 core, which is optimized for high performance with a reduced instruction set, providing efficient execution of operations.

* Clock Speed: 400 MHz

* The 400 MHz clock speed allows the microcontroller to handle demanding tasks with quick processing, making it suitable for real-time control and signal processing applications.

* Flash Memory: 4 MB (typical)

* The microcontroller is equipped with 4 MB of flash memory, providing ample storage for program code and data. This is essential for applications that require the storage of large amounts of code, such as firmware updates and complex algorithms.

* RAM: 512 KB

* With 512 KB of RAM, the 79RC32H434-400BC can store data for fast access during operation. This is beneficial for real-time applications where quick access to data is critical.

* I/O Ports: 80+ GPIO (General Purpose Input/Output) pins

* The device provides more than 80 GPIO pins, which are versatile and can be configured for a variety of input and output operations, making it suitable for a wide range of interfacing needs in embedded systems.

* Communication Interfaces:

* CAN: Supports CAN 2.0A/B (Controller Area Network) for reliable communication in automotive and industrial applications.
* Ethernet: Integrated Ethernet support for network connectivity, enabling the microcontroller to interface with other devices or systems in IoT and industrial automation environments.
* SPI/I2C/UART: Multiple serial communication interfaces, including SPI, I2C, and UART, allow easy connection to external peripherals such as sensors, displays, and other microcontrollers.

* Timers and Counters:

* Includes multiple timers and counters for time-based operations, PWM generation, and event counting, which are useful in various embedded control applications like motor control or timing-sensitive tasks.

* ADC (Analog-to-Digital Converter): 12-bit, 16 channels

* The microcontroller features a 12-bit ADC with up to 16 input channels, enabling it to convert analog signals into digital values with high resolution. This is particularly useful in sensor applications where precise measurement of analog signals is required.

* Security Features:

* Hardware Encryption: Includes AES hardware encryption for secure communication and data storage, making the 79RC32H434-400BC suitable for secure embedded applications, such as payment terminals or secure industrial controllers.

* Low Power Consumption:

* Designed for low power operation, the microcontroller has multiple low-power modes to conserve energy when the device is idle, making it an excellent choice for battery-powered or energy-efficient applications.

* Temperature Range: -40°C to +125°C

* The device is capable of operating in a wide temperature range, making it suitable for automotive, industrial, and outdoor applications where environmental conditions can vary significantly.

* Package Type: LQFP-100 (100 pins)

* The 79RC32H434-400BC is available in a 100-pin LQFP package, which provides a balance of compact size and pin density, suitable for designs requiring a substantial number of I/O connections.

## Performance Characteristics

* High Processing Power: The 400 MHz clock speed, coupled with the RISC architecture, provides excellent processing performance, making it suitable for real-time control, signal processing, and complex algorithms.

* Integrated Peripherals: The microcontroller offers a rich set of integrated peripherals, including communication interfaces, timers, and ADCs, allowing developers to design systems with fewer external components.

* Scalability: With its large memory capacity and versatile I/O, this microcontroller can be used in a variety of applications, from simple embedded systems to more complex industrial or automotive systems.

* Robust Communication: With support for CAN, Ethernet, and multiple serial interfaces, the device can easily integrate into industrial networks, automotive bus systems, and IoT ecosystems, providing reliable and fast communication between devices.

## Applications

The Renesas 79RC32H434-400BC is suited for a variety of demanding applications, including:

* Automotive: The microcontroller is ideal for automotive control systems such as engine control units (ECUs), sensor management, and diagnostics, thanks to its CAN support and robust performance.

* Industrial Automation: It can be used in industrial control systems, robotics, and machinery, where real-time processing and multiple communication interfaces are required for efficient operation.

* Consumer Electronics: The device is also suitable for high-end consumer electronics, such as advanced home appliances or smart devices, where a combination of high processing power, security, and connectivity is needed.

* IoT Systems: With its Ethernet and low power modes, the microcontroller is well-suited for IoT applications requiring continuous connectivity and energy efficiency, such as smart meters, connected sensors, and automation systems.

The Renesas 79RC32H434-400BC microcontroller offers a powerful combination of processing power, integrated peripherals, and low power consumption, making it a versatile choice for a wide range of embedded system applications.
79RC32H434-400BC Compare Parts
  • 79RC32H434-400BC vs 79RC32H435-400BC
  • 79RC32H434-400BC vs 79RC32H435-350BCI
  • 79RC32H434-400BC vs 79RC32H435-350BCGI
  • 79RC32H434-400BC vs 79RC32H435-350BCG
  • 79RC32H434-400BC vs 79RC32H435-350BC
  • 79RC32H434-400BC vs 79RC32H435-300BCI
  • 79RC32H434-400BC vs 79RC32H435-300BCGI
  • 79RC32H434-400BC vs 79RC32H435-300BCG
  • 79RC32H434-400BC vs 79RC32H435-300BC
  • 79RC32H434-400BC vs 79RC32H435-266BCI
  • 79RC32H434-400BC vs 79RC32H435-266BCGI
  • 79RC32H434-400BC vs 79RC32H435-266BCG
  • 79RC32H434-400BC vs 79RC32H435-266BC
  • 79RC32H434-400BC vs 79RC32H434-400BCG
  • 79RC32H434-400BC vs 79RC32H434-350BCI
  • 79RC32H434-400BC vs 79RC32H434-350BCGI
  • 79RC32H434-400BC vs 79RC32H434-350BCG
  • 79RC32H434-400BC vs 79RC32H434-350BC
  • 79RC32H434-400BC vs 79RC32H434-300BCI
  • 79RC32H434-400BC vs 79RC32H434-300BCGI
  • 79RC32H434-400BC vs 79RC32H434-300BCG
  • 79RC32H434-400BC vs 79RC32H434-300BC
  • 79RC32H434-400BC vs 79RC32H434-266BCI
  • 79RC32H434-400BC vs 79RC32H434-266BCGI
  • 79RC32H434-400BC vs 79RC32H434-266BCG
  • 79RC32H434-400BC vs 79RC32H434-266BC
  • 79RC32H434-400BC vs 79RC32V332-133DHGI
  • 79RC32H434-400BC vs 79RC32V332-100DHGI
  • 79RC32H434-400BC vs 79RC32T355-150DHGI
  • 79RC32H434-400BC vs 79RC32T355-133DHGI
  • 79RC32H434-400BC vs 79RC32T355-100DHGI
  • 79RC32H434-400BC vs 79RC32K438-300BB
  • 79RC32H434-400BC vs 79RC32K438-266BBI
  • 79RC32H434-400BC vs 79RC32K438-266BB
  • 79RC32H434-400BC vs 79RC32K438-233BBI
  • 79RC32H434-400BC vs 79RC32K438-233BB
  • 79RC32H434-400BC vs 79RC32K438-200BB
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.