☰
74LS373P-E
74LS373P-E
Obsolete
Description:  IC LATCH FLIP FLOP REGISTER DIP
Manufacturer:  Renesas Electronics
Datasheet:   74LS373P-E Datasheet
History Price: Obsolete
In Stock: 26045
74LS373P-E Specification
Specification
Part No
74LS373P-E
Category
Logic - Latches
Manufacturer
Renesas Electronics
Series
74LS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.75V ~ 5.25V
Independent Circuits
1
Delay Time - Propagation
20ns
Current - Output High, Low
24mA, 2.6mA
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
74LS373P-E Related Parts
74LCX162373MEA
74LCX162373MEA
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEA
74LCX162373MEA
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MEAX
74LCX162373MEAX
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEAX
74LCX162373MEAX
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MTD
74LCX162373MTD
Fairchild Semiconductor
BUS DRIVER
74LCX162373MTD
74LCX162373MTD
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
74LCX162373MTDX
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
74LCX162373MTDX
Fairchild Semiconductor
BUS DRIVER, LVC/LCX/Z SERIES, 2-
74LCX16373G
74LCX16373G
Fairchild Semiconductor
BUS DRIVER
74LCX16373G
74LCX16373G
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LCX16373GX
74LCX16373GX
Fairchild Semiconductor
BUS DRIVER
74LCX16373GX
74LCX16373GX
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LS373P-E Compare Parts
  • 74LS373P-E vs 74LVX573SJ
  • 74LS373P-E vs 74LVX573MX
  • 74LS373P-E vs 74LVX573MX
  • 74LS373P-E vs 74LVX573MTCX
  • 74LS373P-E vs 74LVX573MTC
  • 74LS373P-E vs 74LVX573M
  • 74LS373P-E vs 74LVX373SJX
  • 74LS373P-E vs 74LVX373SJX
  • 74LS373P-E vs 74LVX373SJ
  • 74LS373P-E vs 74LVX373SJ
  • 74LS373P-E vs 74LVX373MX
  • 74LS373P-E vs 74LVX373MX
  • 74LS373P-E vs 74LVX373MTR
  • 74LS373P-E vs 74LVX373MTCX
  • 74LS373P-E vs 74LVX373MTC
  • 74LS373P-E vs 74LVX373MTC
  • 74LS373P-E vs 74LVX373M
  • 74LS373P-E vs 74LVX373M
  • 74LS373P-E vs 74LVX16373TTR
  • 74LS373P-E vs 74LVTH573WMX
  • 74LS373P-E vs 74LVTH573WMX
  • 74LS373P-E vs 74LVTH573WM
  • 74LS373P-E vs 74LVTH573WM
  • 74LS373P-E vs 74LVTH573SJX
  • 74LS373P-E vs 74LVTH573SJ
  • 74LS373P-E vs 74LVTH573MTCX
  • 74LS373P-E vs 74LVTH573MTC
  • 74LS373P-E vs 74LVTH573MSAX
  • 74LS373P-E vs 74LVTH573MSA
  • 74LS373P-E vs 74LVTH573MSA
  • 74LS373P-E vs 74LVTH373WMX
  • 74LS373P-E vs 74LVTH373WMX
  • 74LS373P-E vs 74LVTH373WM
  • 74LS373P-E vs 74LVTH373WM
  • 74LS373P-E vs 74LVTH373SJX
  • 74LS373P-E vs 74LVTH373SJ
  • 74LS373P-E vs 74LVTH373SJ
  • 74LS373P-E vs 74LVTH373MTCX
  • 74LS373P-E vs 74LVTH373MTCX
  • 74LS373P-E vs 74LVTH373MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you