☰
74HC166FPEL-E
74HC166FPEL-E
Active
Description:  PARALLEL IN SERIAL OUT
Manufacturer:  Renesas Electronics
History Price: $1.02000
In Stock: 34410
74HC166FPEL-E Specification
Specification
Part No
74HC166FPEL-E
Category
Logic - Shift Registers
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
1
Number of Bits per Element
8
Function
Parallel or Serial to Serial
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC166FPEL-E PDF Datasheet
74HC166FPEL-E Related Parts
74HC164BQ,115
74HC164BQ,115
Nexperia
IC SHIFT REGISTER 8BIT DHVQFN14
74HC164BQ-Q100X
74HC164BQ-Q100X
Nexperia
IC SHIFT REGISTER 8BIT
74HC164D
74HC164D
Toshiba Semiconductor
IC SHIFT REGISTER 8BIT 14SOP
74HC164D,652
74HC164D,652
Nexperia
IC SHIFT REGST 8BIT SI-PO 14SOIC
74HC164D,652
74HC164D,652
NXP Semiconductors
NEXPERIA 74HC164D - SERIAL IN PA
74HC164D,652
74HC164D,652
NXP Semiconductors
IC SHIFT REGST 8BIT SI-PO 14SOIC
74HC164D,653
74HC164D,653
Nexperia
IC SHIFT REGST 8BIT SI-PO 14SOIC
74HC164D-Q100118
74HC164D-Q100118
NXP Semiconductors
SERIAL IN PARALLEL OUT
74HC164D-Q100J
74HC164D-Q100J
Nexperia
IC SHIFT REG 8BIT SI-PO 14SOIC
74HC164D/AU118
74HC164D/AU118
NXP Semiconductors
SERIAL IN PARALLEL OUT
74HC164D/AUJ
74HC164D/AUJ
NXP Semiconductors
IC SHIFT REGISTER 8BIT 14-SOIC
74HC164D/DG118
74HC164D/DG118
NXP Semiconductors
SERIAL IN PARALLEL OUT
74HC166FPEL-E Compare Parts
  • 74HC166FPEL-E vs 74HCT7731D,118
  • 74HC166FPEL-E vs 74HCT7731D,112
  • 74HC166FPEL-E vs 74HCT670N,652
  • 74HC166FPEL-E vs 74HCT670DB,118
  • 74HC166FPEL-E vs 74HCT670DB,112
  • 74HC166FPEL-E vs 74HCT670D,653
  • 74HC166FPEL-E vs 74HCT670D,652
  • 74HC166FPEL-E vs 74HCT597PWJ
  • 74HC166FPEL-E vs 74HCT597N,652
  • 74HC166FPEL-E vs 74HCT597DB118
  • 74HC166FPEL-E vs 74HCT597DB,118
  • 74HC166FPEL-E vs 74HCT597DB,112-NXP
  • 74HC166FPEL-E vs 74HCT597DB,112
  • 74HC166FPEL-E vs 74HCT597DB,112
  • 74HC166FPEL-E vs 74HCT597D652
  • 74HC166FPEL-E vs 74HCT597D652
  • 74HC166FPEL-E vs 74HCT597D/AUJ
  • 74HC166FPEL-E vs 74HCT597D/AU118
  • 74HC166FPEL-E vs 74HCT597D-Q100J
  • 74HC166FPEL-E vs 74HCT597D,653
  • 74HC166FPEL-E vs 74HCT597D,652
  • 74HC166FPEL-E vs 74HCT597D,652
  • 74HC166FPEL-E vs 74HCT595T16-13
  • 74HC166FPEL-E vs 74HCT595S16-13
  • 74HC166FPEL-E vs 74HCT595PW-Q100118
  • 74HC166FPEL-E vs 74HCT595PW-Q100,11
  • 74HC166FPEL-E vs 74HCT595PW,118
  • 74HC166FPEL-E vs 74HCT595PW,112
  • 74HC166FPEL-E vs 74HCT595PW,112
  • 74HC166FPEL-E vs 74HCT595N,112
  • 74HC166FPEL-E vs 74HCT595DB-Q100J
  • 74HC166FPEL-E vs 74HCT595DB,118
  • 74HC166FPEL-E vs 74HCT595DB,112
  • 74HC166FPEL-E vs 74HCT595D/S400118
  • 74HC166FPEL-E vs 74HCT595D/AUJ
  • 74HC166FPEL-E vs 74HCT595D-Q100,118
  • 74HC166FPEL-E vs 74HCT595D,118
  • 74HC166FPEL-E vs 74HCT595D,118
  • 74HC166FPEL-E vs 74HCT595D,112
  • 74HC166FPEL-E vs 74HCT595D,112
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!