☰
74HC161FP-E
74HC161FP-E
Active
Description:  IC BINARY COUNTER 4-BIT
Manufacturer:  Renesas Electronics
Datasheet:   74HC161FP-E Datasheet
History Price: $0.60000
In Stock: 41620
74HC161FP-E Specification
Specification
Part No
74HC161FP-E
Category
Logic - Counters, Dividers
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Asynchronous/Synchronous
Count Rate
48 MHz
Trigger Type
Positive Edge
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC161FP-E Related Parts
74HC160D,652
74HC160D,652
NXP Semiconductors
NEXPERIA 74HC160D - DECADE COUNT
74HC160D,652
74HC160D,652
Nexperia
NOW NEXPERIA 74HC160D - DECADE C
74HC160D,652
74HC160D,652
Nexperia
IC DECADE COUNTER 4-BIT 16SO
74HC160D,653
74HC160D,653
Nexperia
IC DECADE COUNTER 4-BIT 16SO
74HC160DB,112
74HC160DB,112
Nexperia
IC DECADE COUNTER 4-BIT 16SSOP
74HC160DB,112
74HC160DB,112
NXP Semiconductors
IC SYNC BCD DECADE COUNTR 16SSOP
74HC160DB,118
74HC160DB,118
Nexperia
IC DECADE COUNTER 4-BIT 16SSOP
74HC160FP-E
74HC160FP-E
Renesas Electronics
IC DECADE COUNTER 4-BIT
74HC160N,652
74HC160N,652
NXP Semiconductors
IC DECADE COUNTER 4-BIT 16DIP
74HC160PW,112
74HC160PW,112
NXP Semiconductors
IC DECADE COUNTER 4-BIT 16TSSOP
74HC160PW,112
74HC160PW,112
Nexperia
IC DECADE COUNTER 4-BIT 16TSSOP
74HC160PW,118
74HC160PW,118
NXP Semiconductors
IC DECADE COUNTER 4-BIT 16TSSOP
74HC161FP-E Compare Parts
  • 74HC161FP-E vs 74HCT93D,118
  • 74HC161FP-E vs 74HCT93D,112
  • 74HC161FP-E vs 74HCT6323AD/C4118
  • 74HC161FP-E vs 74HCT6323AD,118
  • 74HC161FP-E vs 74HCT6323AD,112
  • 74HC161FP-E vs 74HCT6323AD,112
  • 74HC161FP-E vs 74HCT4520N,112
  • 74HC161FP-E vs 74HCT4520DB,118
  • 74HC161FP-E vs 74HCT4520DB,112
  • 74HC161FP-E vs 74HCT4520DB,112
  • 74HC161FP-E vs 74HCT4520D112
  • 74HC161FP-E vs 74HCT4520D-Q100J
  • 74HC161FP-E vs 74HCT4520D,118
  • 74HC161FP-E vs 74HCT4520D,118
  • 74HC161FP-E vs 74HCT4520D,112
  • 74HC161FP-E vs 74HCT4060N,652
  • 74HC161FP-E vs 74HCT4060DB-Q100J
  • 74HC161FP-E vs 74HCT4060DB-Q100118
  • 74HC161FP-E vs 74HCT4060DB,118
  • 74HC161FP-E vs 74HCT4060DB,118
  • 74HC161FP-E vs 74HCT4060DB,112
  • 74HC161FP-E vs 74HCT4060DB,112
  • 74HC161FP-E vs 74HCT4060D-Q100118
  • 74HC161FP-E vs 74HCT4060D-Q100,118
  • 74HC161FP-E vs 74HCT4060D-Q100,11
  • 74HC161FP-E vs 74HCT4060D,653
  • 74HC161FP-E vs 74HCT4060D,653
  • 74HC161FP-E vs 74HCT4060D,652
  • 74HC161FP-E vs 74HCT4060D,652
  • 74HC161FP-E vs 74HCT4060BQ-Q100,1
  • 74HC161FP-E vs 74HCT4060BQ,115
  • 74HC161FP-E vs 74HCT4059N,112
  • 74HC161FP-E vs 74HCT4059D,118
  • 74HC161FP-E vs 74HCT4059D,112
  • 74HC161FP-E vs 74HCT4040PW118
  • 74HC161FP-E vs 74HCT4040PW-Q100J
  • 74HC161FP-E vs 74HCT4040PW,118
  • 74HC161FP-E vs 74HCT4040PW,112
  • 74HC161FP-E vs 74HCT4040PW,112
  • 74HC161FP-E vs 74HCT4040PW,112
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase