Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Renesas Electronics 74HC112FPEL-E
74HC112FPEL-E
Active
Logic - Flip Flops
Description:
IC FF JK TYPE DUAL 1BIT
Manufacturer:
Renesas Electronics
Datasheet:
74HC112FPEL-E Datasheet
History Price: $0.39000
In Stock: 17840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HC112FPEL-E Specification
Specification
Part No
74HC112FPEL-E
Category
Logic - Flip Flops
Manufacturer
Renesas Electronics
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
71 MHz
Max Propagation Delay @ V, Max CL
30ns @ 6V, 50pF
Trigger Type
Negative Edge
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
4 μA
Input Capacitance
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Supplier Device Package
-
Package / Case
-
74HC112FPEL-E Related Parts
74H106PC
Rochester Electronics
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
74H108PC
National Semiconductor
J-K FLIP-FLOP
74H74DC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74H74PC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74HC107D,652
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,652
NXP Semiconductors
IC JK TYPE NEG TRG DUAL 14SOIC
74HC107D,653
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,653
NXP Semiconductors
IC DUAL JK F-F NEG-EDGE 14-SOIC
74HC107D-Q100J
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107DB,112
NXP Semiconductors
IC FF JK-TYPE DUAL 1BIT 14SSOP
74HC107DB,112
Nexperia
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,112-NXP
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC112FPEL-E Compare Parts
74HC112FPEL-E vs 74HCT74PW-Q100,118
74HC112FPEL-E vs 74HCT74PW,118
74HC112FPEL-E vs 74HCT74PW,118
74HC112FPEL-E vs 74HCT74PW,112
74HC112FPEL-E vs 74HCT74PW,112
74HC112FPEL-E vs 74HCT74PW,112
74HC112FPEL-E vs 74HCT74PW,112
74HC112FPEL-E vs 74HCT74N,652
74HC112FPEL-E vs 74HCT74DB,118-NXP
74HC112FPEL-E vs 74HCT74DB,118
74HC112FPEL-E vs 74HCT74DB,118
74HC112FPEL-E vs 74HCT74DB,112-NEX
74HC112FPEL-E vs 74HCT74DB,112
74HC112FPEL-E vs 74HCT74DB,112
74HC112FPEL-E vs 74HCT74DB,112
74HC112FPEL-E vs 74HCT74DB,112
74HC112FPEL-E vs 74HCT74D/C118
74HC112FPEL-E vs 74HCT74D-Q100,118
74HC112FPEL-E vs 74HCT74D,653
74HC112FPEL-E vs 74HCT74D,653
74HC112FPEL-E vs 74HCT74D,653
74HC112FPEL-E vs 74HCT74D,652
74HC112FPEL-E vs 74HCT74D,652
74HC112FPEL-E vs 74HCT74BZZ
74HC112FPEL-E vs 74HCT74BQ-Q100115
74HC112FPEL-E vs 74HCT74BQ-Q100,115
74HC112FPEL-E vs 74HCT74BQ,115
74HC112FPEL-E vs 74HCT74BQ,115
74HC112FPEL-E vs 74HCT7273N,112
74HC112FPEL-E vs 74HCT7273D,118
74HC112FPEL-E vs 74HCT7273D,112
74HC112FPEL-E vs 74HCT574PW/C1118
74HC112FPEL-E vs 74HCT574PW/AUJ
74HC112FPEL-E vs 74HCT574PW-Q100118
74HC112FPEL-E vs 74HCT574PW-Q100,11
74HC112FPEL-E vs 74HCT574PW,118
74HC112FPEL-E vs 74HCT574PW,112
74HC112FPEL-E vs 74HCT574PW,112
74HC112FPEL-E vs 74HCT574N,652
74HC112FPEL-E vs 74HCT574FP-E
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.