Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Renesas Electronics 72V71650BB
72V71650BB
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 1 X 32:32 144PBGA
Manufacturer:
Renesas Electronics
Datasheet:
72V71650BB Datasheet
History Price: Obsolete
In Stock: 12195
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
72V71650BB Specification
Specification
Part No
72V71650BB
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Renesas Electronics
Series
72V
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
1 x 32:32
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
144-BGA
Supplier Device Package
144-PBGA (13x13)
72V71650BB Related Parts
72V70180PF
Renesas Electronics
IC MULTIPLEXER 1 X 4:4 64TQFP
72V70180PF8
Renesas Electronics
IC MULTIPLEXER 1 X 4:4 64TQFP
72V70180PFG
Renesas Electronics
IC MULTIPLEXER 1 X 4:4 64TQFP
72V70180PFG8
Renesas Electronics
IC MULTIPLEXER 1 X 4:4 64TQFP
72V70190PF
Renesas Electronics
IC MULTIPLEXER 1 X 9:4 64TQFP
72V70190PF8
Renesas Electronics
IC MULTIPLEXER 1 X 9:4 64TQFP
72V70190PFG
Renesas Electronics
IC MULTIPLEXER SW 1 X 9:4 64TQFP
72V70190PFG8
Renesas Electronics
IC MULTIPLEXER 1 X 9:4 64TQFP
72V70200PF
Renesas Electronics
IC MULTIPLEXER 1 X 16:16 100TQFP
72V70200PF8
Renesas Electronics
IC MULTIPLEXER 1 X 16:16 100TQFP
72V70200PFG
Renesas Electronics
IC MULTIPLEXER 1 X 16:16 100TQFP
72V70200PFG8
Renesas Electronics
IC MULTIPLEXER 1 X 16:16 100TQFP
72V71650BB Compare Parts
72V71650BB vs 72V90823PQF
72V71650BB vs 72V90823PFG8
72V71650BB vs 72V90823PFG
72V71650BB vs 72V90823PF8
72V71650BB vs 72V90823PF
72V71650BB vs 72V8985JG8
72V71650BB vs 72V8985JG
72V71650BB vs 72V8985J8
72V71650BB vs 72V8985J
72V71650BB vs 72V8981JG8
72V71650BB vs 72V8981JG
72V71650BB vs 72V8980PVG8
72V71650BB vs 72V8980PVG
72V71650BB vs 72V8980PV8
72V71650BB vs 72V8980PV
72V71650BB vs 72V8980JG8
72V71650BB vs 72V8980JG
72V71650BB vs 72V73273BBG
72V71650BB vs 72V73273BB
72V71650BB vs 72V73263BB
72V71650BB vs 72V73260DAG
72V71650BB vs 72V71660DRG
72V71650BB vs 72V71660DR
72V71650BB vs 72V71660BBG
72V71650BB vs 72V71660BB
72V71650BB vs 72V71643DAG
72V71650BB vs 72V71643DA
72V71650BB vs 72V71643BCG8
72V71650BB vs 72V71643BCG
72V71650BB vs 72V71623DAG
72V71650BB vs 72V70840DAG
72V71650BB vs 72V70840DA
72V71650BB vs 72V70810TFG8
72V71650BB vs 72V70810TFG
72V71650BB vs 72V70810PFG8
72V71650BB vs 72V70810PFG
72V71650BB vs 72V70800TFG8
72V71650BB vs 72V70800TFG
72V71650BB vs 72V70800PFG8
72V71650BB vs 72V70800PFG
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much