☰
72220L15TP
72220L15TP
Obsolete
Description:  IC FIFO 1024X8 SYNC 15NS 28-DIP
Manufacturer:  Renesas Electronics
Datasheet:   72220L15TP Datasheet
History Price: Obsolete
In Stock: 12320
72220L15TP Specification
Specification
Part No
72220L15TP
Category
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Series
7200
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
8K (1K x 8)
Function
Synchronous
Data Rate
66.7MHz
Access Time
10ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
40mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
No
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
72220L15TP Related Parts
72200L10TP
72200L10TP
Renesas Electronics
IC FIFO 200KB SYNC 10NS 28DIP
72200L10TPG
72200L10TPG
Renesas Electronics
IC FIFO 200KB SYNC 10NS 28DIP
72200L15TP
72200L15TP
Renesas Electronics
IC FIFO 200KB SYNC 15NS 28DIP
72200L25TP
72200L25TP
Renesas Electronics
IC FIFO 200KB SYNC 25NS 28DIP
72201L10J
72201L10J
Renesas Electronics
IC FIFO 256X9 SYNC 10NS 32-PLCC
72201L10J8
72201L10J8
Renesas Electronics
IC FIFO 256X9 SYNC 10NS 32-PLCC
72201L10JG
72201L10JG
Renesas Electronics
IC FIFO 256X9 SYNC 10NS 32-PLCC
72201L10JG8
72201L10JG8
Renesas Electronics
IC FIFO 256X9 SYNC 10NS 32-PLCC
72201L10PF
72201L10PF
Renesas Electronics
IC FIFO 256X9 SYNC 10NS 32-TQFP
72201L10PF8
72201L10PF8
Renesas Electronics
IC FIFO 256X9 SYNC 10NS 32-TQFP
72201L10PFG
72201L10PFG
Renesas Electronics
IC FIFO 256X9 SYNC 10NS 32-TQFP
72201L10PFG8
72201L10PFG8
Renesas Electronics
IC FIFO 256X9 SYNC 10NS 32-TQFP
72220L15TP Compare Parts
  • 72220L15TP vs 72291L20TFI
  • 72220L15TP vs 72291L20TF8
  • 72220L15TP vs 72291L20TF
  • 72220L15TP vs 72291L20PFI8
  • 72220L15TP vs 72291L20PFI
  • 72220L15TP vs 72291L20PF8
  • 72220L15TP vs 72291L20PF
  • 72220L15TP vs 72291L15TF8
  • 72220L15TP vs 72291L15TF
  • 72220L15TP vs 72291L15PFI8
  • 72220L15TP vs 72291L15PFI
  • 72220L15TP vs 72291L15PF8
  • 72220L15TP vs 72291L15PF
  • 72220L15TP vs 72291L10TF8
  • 72220L15TP vs 72291L10TF
  • 72220L15TP vs 72291L10PF8
  • 72220L15TP vs 72291L10PF
  • 72220L15TP vs 72285L20TF8
  • 72220L15TP vs 72285L20TF
  • 72220L15TP vs 72285L20PFI8
  • 72220L15TP vs 72285L20PFI
  • 72220L15TP vs 72285L20PF8
  • 72220L15TP vs 72285L20PF
  • 72220L15TP vs 72285L15TFI8
  • 72220L15TP vs 72285L15TFI
  • 72220L15TP vs 72285L15TF8
  • 72220L15TP vs 72285L15TF
  • 72220L15TP vs 72285L15PFI8
  • 72220L15TP vs 72285L15PFI
  • 72220L15TP vs 72285L15PFGI8
  • 72220L15TP vs 72285L15PFGI
  • 72220L15TP vs 72285L15PF8
  • 72220L15TP vs 72285L15PF
  • 72220L15TP vs 72285L10TFG
  • 72220L15TP vs 72285L10TF8
  • 72220L15TP vs 72285L10TF
  • 72220L15TP vs 72285L10PFG8
  • 72220L15TP vs 72285L10PFG
  • 72220L15TP vs 72285L10PF8
  • 72220L15TP vs 72285L10PF
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok