☰
7164S45DB
7164S45DB
Obsolete
Description:  IC SRAM 64KBIT PARALLEL 28CDIP
Manufacturer:  Renesas Electronics
Datasheet:   7164S45DB Datasheet
History Price: Obsolete
In Stock: 13760
7164S45DB Specification
Specification
Part No
7164S45DB
Category
Memory
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
64Kbit
Memory Organization
8K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
45ns
Access Time
45 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-CDIP (0.600", 15.24mm)
Supplier Device Package
28-CDIP
7164S45DB Related Parts
7164L100DB
7164L100DB
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28CDIP
7164L20DB
7164L20DB
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28CDIP
7164L20TPG
7164L20TPG
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28DIP
7164L20YG
7164L20YG
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28SOJ
7164L20YG8
7164L20YG8
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28SOJ
7164L20YGI
7164L20YGI
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28SOJ
7164L20YGI8
7164L20YGI8
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28SOJ
7164L25DB
7164L25DB
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28CDIP
7164L25YG
7164L25YG
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28SOJ
7164L25YG8
7164L25YG8
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28SOJ
7164L25YGI
7164L25YGI
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28SOJ
7164L25YGI8
7164L25YGI8
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28SOJ
7164S45DB Compare Parts
  • 7164S45DB vs 7164S70DB
  • 7164S45DB vs 7164S55DB
  • 7164S45DB vs 7164S35DB
  • 7164S45DB vs 7164S25YGI8
  • 7164S45DB vs 7164S25YGI
  • 7164S45DB vs 7164S25YG8
  • 7164S45DB vs 7164S25YG
  • 7164S45DB vs 7164S25TPG
  • 7164S45DB vs 7164S25DB
  • 7164S45DB vs 7164S20YGI8
  • 7164S45DB vs 7164S20YGI
  • 7164S45DB vs 7164S20YG8
  • 7164S45DB vs 7164S20YG
  • 7164S45DB vs 7164S20TPGI
  • 7164S45DB vs 7164S20TPG
  • 7164S45DB vs 7164S20DB
  • 7164S45DB vs 7164S100DB
  • 7164S45DB vs 7164L85DB
  • 7164S45DB vs 7164L55DB
  • 7164S45DB vs 7164L45DB
  • 7164S45DB vs 7164L35DB
  • 7164S45DB vs 7164L25YGI8
  • 7164S45DB vs 7164L25YGI
  • 7164S45DB vs 7164L25YG8
  • 7164S45DB vs 7164L25YG
  • 7164S45DB vs 7164L25DB
  • 7164S45DB vs 7164L20YGI8
  • 7164S45DB vs 7164L20YGI
  • 7164S45DB vs 7164L20YG8
  • 7164S45DB vs 7164L20YG
  • 7164S45DB vs 7164L20TPG
  • 7164S45DB vs 7164L20DB
  • 7164S45DB vs 7164L100DB
  • 7164S45DB vs 7164S85TDB
  • 7164S45DB vs 7164S70TDB
  • 7164S45DB vs 7164S55TDB
  • 7164S45DB vs 7164S45TPGI
  • 7164S45DB vs 7164S45TPG
  • 7164S45DB vs 7164S35TPGI
  • 7164S45DB vs 7164S35TDB
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.