☰
7130LA100C
7130LA100C
Last Time Buy
Description:  IC SRAM 8KBIT PARALLEL SB48
Manufacturer:  Renesas Electronics
Datasheet:   7130LA100C Datasheet
History Price: $79.32500
In Stock: 33930
7130LA100C Specification
Specification
Part No
7130LA100C
Category
Memory
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Dual Port, Asynchronous
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
100ns
Access Time
100 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
48-DIP (0.600", 15.24mm)
Supplier Device Package
48-SIDE BRAZED
7130LA100C Related Parts
7130LA100CB
7130LA100CB
Renesas Electronics
IC SRAM 8KBIT PARALLEL SB48
7130LA100J
7130LA100J
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7130LA100J8
7130LA100J8
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7130LA100P
7130LA100P
Renesas Electronics
IC SRAM 8KBIT PARALLEL 48DIP
7130LA100PDG
7130LA100PDG
Renesas Electronics
IC SRAM 8KBIT PARALLEL 48DIP
7130LA100PF
7130LA100PF
Renesas Electronics
IC SRAM 8KBIT PARALLEL 64TQFP
7130LA100PF8
7130LA100PF8
Renesas Electronics
IC SRAM 8KBIT PARALLEL 64TQFP
7130LA20J
7130LA20J
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7130LA20J8
7130LA20J8
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7130LA20JG
7130LA20JG
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7130LA20JG8
7130LA20JG8
Renesas Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
7130LA20PF
7130LA20PF
Renesas Electronics
IC SRAM 8KBIT PARALLEL 64TQFP
7130LA100C Compare Parts
  • 7130LA100C vs 7134SA70J8
  • 7130LA100C vs 7134SA70J
  • 7130LA100C vs 7134SA70CB
  • 7130LA100C vs 7134SA55P
  • 7130LA100C vs 7134SA55JI8
  • 7130LA100C vs 7134SA55JI
  • 7130LA100C vs 7134SA55JG8
  • 7130LA100C vs 7134SA55JG
  • 7130LA100C vs 7134SA55J8
  • 7130LA100C vs 7134SA55J
  • 7130LA100C vs 7134SA55CB
  • 7130LA100C vs 7134SA45P
  • 7130LA100C vs 7134SA45J8
  • 7130LA100C vs 7134SA45J
  • 7130LA100C vs 7134SA45CB
  • 7130LA100C vs 7134SA35P
  • 7130LA100C vs 7134SA35J8
  • 7130LA100C vs 7134SA35J
  • 7130LA100C vs 7134SA35CB
  • 7130LA100C vs 7134SA25P
  • 7130LA100C vs 7134SA25J8
  • 7130LA100C vs 7134SA25J
  • 7130LA100C vs 7134SA20P
  • 7130LA100C vs 7134SA20J8
  • 7130LA100C vs 7134SA20J
  • 7130LA100C vs 7134LA70P
  • 7130LA100C vs 7134LA70J8
  • 7130LA100C vs 7134LA70J
  • 7130LA100C vs 7134LA70CB
  • 7130LA100C vs 7134LA55P
  • 7130LA100C vs 7134LA55J8
  • 7130LA100C vs 7134LA55J
  • 7130LA100C vs 7134LA55CB
  • 7130LA100C vs 7134LA45P
  • 7130LA100C vs 7134LA45J8
  • 7130LA100C vs 7134LA45J
  • 7130LA100C vs 7134LA45CB
  • 7130LA100C vs 7134LA35P
  • 7130LA100C vs 7134LA35J8
  • 7130LA100C vs 7134LA35J
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci