☰
71256S45DB
71256S45DB
Obsolete
Description:  IC SRAM 256KBIT PARALLEL 28CDIP
Manufacturer:  Renesas Electronics
Datasheet:   71256S45DB Datasheet
History Price: Obsolete
In Stock: 48495
71256S45DB Specification
Specification
Part No
71256S45DB
Category
Memory
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
256Kbit
Memory Organization
32K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
45ns
Access Time
45 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-CDIP (0.600", 15.24mm)
Supplier Device Package
28-CDIP
71256S45DB Related Parts
71256L100DB
71256L100DB
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28CDIP
71256L20YG
71256L20YG
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28SOJ
71256L20YG8
71256L20YG8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28SOJ
71256L20YGI
71256L20YGI
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28SOJ
71256L20YGI8
71256L20YGI8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28SOJ
71256L25DB
71256L25DB
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28CDIP
71256L25YG
71256L25YG
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28SOJ
71256L25YG8
71256L25YG8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28SOJ
71256L25YGI
71256L25YGI
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28SOJ
71256L25YGI8
71256L25YGI8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28SOJ
71256L35DB
71256L35DB
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28CDIP
71256L35YG
71256L35YG
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28SOJ
71256S45DB Compare Parts
  • 71256S45DB vs 71256SA25YG
  • 71256S45DB vs 71256SA25TPGI
  • 71256S45DB vs 71256SA25TPG
  • 71256S45DB vs 71256SA25PZGI8
  • 71256S45DB vs 71256SA25PZGI
  • 71256S45DB vs 71256SA20YGI8
  • 71256S45DB vs 71256SA20YGI
  • 71256S45DB vs 71256SA20YG8
  • 71256S45DB vs 71256SA20YG
  • 71256S45DB vs 71256SA20TPGI
  • 71256S45DB vs 71256SA20TPG
  • 71256S45DB vs 71256SA20PZGI8
  • 71256S45DB vs 71256SA20PZGI
  • 71256S45DB vs 71256SA20PZG8
  • 71256S45DB vs 71256SA20PZG
  • 71256S45DB vs 71256SA15YGI8
  • 71256S45DB vs 71256SA15YGI
  • 71256S45DB vs 71256SA15YG8
  • 71256S45DB vs 71256SA15YG
  • 71256S45DB vs 71256SA15TPGI
  • 71256S45DB vs 71256SA15TPG
  • 71256S45DB vs 71256SA15PZGI8
  • 71256S45DB vs 71256SA15PZGI
  • 71256S45DB vs 71256SA15PZG8
  • 71256S45DB vs 71256SA15PZG
  • 71256S45DB vs 71256SA12YG8
  • 71256S45DB vs 71256SA12YG
  • 71256S45DB vs 71256SA12TPG
  • 71256S45DB vs 71256SA12PZG8
  • 71256S45DB vs 71256SA12PZG
  • 71256S45DB vs 71256S85DB
  • 71256S45DB vs 71256S70DB
  • 71256S45DB vs 71256S55DB
  • 71256S45DB vs 71256S35DB
  • 71256S45DB vs 71256S25DB
  • 71256S45DB vs 71256S100DB
  • 71256S45DB vs 71256L85DB
  • 71256S45DB vs 71256L70DB
  • 71256S45DB vs 71256L55DB
  • 71256S45DB vs 71256L45DB
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described