☰
709149S8PF
709149S8PF
Obsolete
Description:  IC SRAM 36KBIT PARALLEL 80TQFP
Manufacturer:  Renesas Electronics
Datasheet:   709149S8PF Datasheet
History Price: Obsolete
In Stock: 43200
709149S8PF Specification
Specification
Part No
709149S8PF
Category
Memory
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Dual Port, Synchronous
Memory Size
36Kbit
Memory Organization
4K x 9
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
8 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-TQFP (14x14)
709149S8PF Related Parts
709079L12PF
709079L12PF
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079L12PF8
709079L12PF8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079L12PFI
709079L12PFI
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079L12PFI8
709079L12PFI8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079L15PF
709079L15PF
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079L15PF8
709079L15PF8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079L9PF
709079L9PF
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079L9PF8
709079L9PF8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079S12PF
709079S12PF
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079S12PF8
709079S12PF8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079S15PF
709079S15PF
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709079S15PF8
709079S15PF8
Renesas Electronics
IC SRAM 256KBIT PARALLEL 100TQFP
709149S8PF Compare Parts
  • 709149S8PF vs 709379L9PFI
  • 709149S8PF vs 709379L9PF8
  • 709149S8PF vs 709379L9PF
  • 709149S8PF vs 709379L7PFG
  • 709149S8PF vs 709379L7PF8
  • 709149S8PF vs 709379L7PF
  • 709149S8PF vs 709379L12PF8
  • 709149S8PF vs 709379L12PF
  • 709149S8PF vs 709369L9PF8
  • 709149S8PF vs 709369L9PF
  • 709149S8PF vs 709369L7PF8
  • 709149S8PF vs 709369L7PF
  • 709149S8PF vs 709369L12PF8
  • 709149S8PF vs 709369L12PF
  • 709149S8PF vs 709359L9PF8
  • 709149S8PF vs 709359L9PF
  • 709149S8PF vs 709359L7PF8
  • 709149S8PF vs 709359L7PF
  • 709149S8PF vs 709359L6PF8
  • 709149S8PF vs 709359L6PF
  • 709149S8PF vs 709349L9PF8
  • 709149S8PF vs 709349L9PF
  • 709149S8PF vs 709349L7PFGI8
  • 709149S8PF vs 709349L7PFGI
  • 709149S8PF vs 709349L7PF8
  • 709149S8PF vs 709349L7PF
  • 709149S8PF vs 709349L6PFG8
  • 709149S8PF vs 709349L6PFG
  • 709149S8PF vs 709349L6PF8
  • 709149S8PF vs 709349L6PF
  • 709149S8PF vs 709289L9PFI8
  • 709149S8PF vs 709289L9PFI
  • 709149S8PF vs 709289L9PF8
  • 709149S8PF vs 709289L9PF
  • 709149S8PF vs 709289L7PF8
  • 709149S8PF vs 709289L7PF
  • 709149S8PF vs 709289L12PF8
  • 709149S8PF vs 709289L12PF
  • 709149S8PF vs 709279S9PF8
  • 709149S8PF vs 709279S9PF
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci