6V31023PGG
6V31023PGG
Obsolete
Description:  IC CLK BUFFER 2:1 167MHZ 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   6V31023PGG Datasheet
History Price: Obsolete
In Stock: 40600
6V31023PGG Specification
Specification
Part No
6V31023PGG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
PCI Express (PCIe)
Input
HCSL
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
6V31023PGG Related Parts
6V31021NLGI
6V31021NLGI
Renesas Electronics
IC CLK BUFFER 1:4 167MHZ 20MLF
6V31021NLGI8
6V31021NLGI8
Renesas Electronics
IC CLK BUFFER 1:4 167MHZ 20MLF
6V31023PGG8
6V31023PGG8
Renesas Electronics
IC CLK BUFFER 2:1 167MHZ 16TSSOP
6V31023PGGI
6V31023PGGI
Renesas Electronics
IC CLOCK MANANGEMENT
6V31023PGGI8
6V31023PGGI8
Renesas Electronics
IC CLOCK MANANGEMENT
6V30071DCG
6V30071DCG
Renesas Electronics
IC TIMING CLOCK
6V30071DCG8
6V30071DCG8
Renesas Electronics
IC TIMING CLOCK
6V30071DCGI
6V30071DCGI
Renesas Electronics
IC TIMING CLOCK
6V30071DCGI8
6V30071DCGI8
Renesas Electronics
IC TIMING CLOCK
6V31024NLG
6V31024NLG
Renesas Electronics
IC CLK BUFFER PCIE LP 20NLG
6V31024NLG8
6V31024NLG8
Renesas Electronics
IC CLK BUFFER PCIE LP 20NLG
6V31054NLGI
6V31054NLGI
Renesas Electronics
IC
6V31023PGG Compare Parts
  • 6V31023PGG vs 6V31023PGGI
  • 6V31023PGG vs 6V31023PGG8
  • 6V31023PGG vs 6V31021NLGI8
  • 6V31023PGG vs 6V31021NLGI
  • 6V31023PGG vs 6V31054NLGI8
  • 6V31023PGG vs 6V31054NLGI
  • 6V31023PGG vs 6V31024NLG8
  • 6V31023PGG vs 6V31024NLG
  • 6V31023PGG vs 6V30071DCGI8
  • 6V31023PGG vs 6V30071DCGI
  • 6V31023PGG vs 6V30071DCG8
  • 6V31023PGG vs 6V30071DCG
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you