664G-03LFT
664G-03LFT
Obsolete
Description:  IC VIDEO CLOCK GENERATOR 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   664G-03LFT Datasheet
History Price: Obsolete
In Stock: 21500
664G-03LFT Specification
Specification
Part No
664G-03LFT
Category
Linear - Video Processing
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Generator
Applications
Consumer Video
Standards
-
Control Interface
-
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
664G-03LFT Related Parts
664G-01LF
664G-01LF
Renesas Electronics
CLOCK GENERATORS & SUPPORT PRODU
664G-01LFT
664G-01LFT
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
664G-02LF
664G-02LF
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
664G-02LFT
664G-02LFT
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
664G-03LF
664G-03LF
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
664GI-01LF
664GI-01LF
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
664GI-01LFT
664GI-01LFT
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
664G-03LFT Compare Parts
  • 664G-03LFT vs 664GI-01LF
  • 664G-03LFT vs 664G-03LF
  • 664G-03LFT vs 664G-02LFT
  • 664G-03LFT vs 664G-02LF
  • 664G-03LFT vs 664G-01LFT
  • 664G-03LFT vs 664G-01LF
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets