☰
660GILF
660GILF
Active
Description:  IC VIDEO CLOCK GENERATOR 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   660GILF Datasheet
History Price: $6.15000
In Stock: 43280
660GILF Specification
Specification
Part No
660GILF
Category
Linear - Video Processing
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Generator
Applications
Consumer Video
Standards
NTSC, PAL
Control Interface
-
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
660GILF Description

The Renesas Electronics 660GILF is a high-performance Insulated Gate Bipolar Transistor (IGBT) module designed for industrial and power electronics applications requiring high efficiency and robust switching performance. This module integrates multiple IGBTs and freewheeling diodes into a single package to provide compact, reliable solutions for high-voltage and high-current circuits. It is optimized for use in inverter circuits, motor drives, uninterruptible power supplies (UPS), and renewable energy systems such as photovoltaic inverters. The 660GILF combines low switching losses, high surge current capability, and excellent thermal management features, ensuring stable operation under harsh industrial environments.

## Electrical Characteristics

The 660GILF is rated for a collector-emitter voltage (V_CES) of 1200 V, making it suitable for medium- to high-voltage power applications. The continuous collector current (I_C) at 25°C is specified as 660 A, while the peak surge current (I_CM) reaches up to 3300 A, demonstrating strong capability to handle transient overloads. The gate-emitter voltage (V_GE) operates within a range of ±20 V, providing standard drive requirements compatible with typical IGBT driver ICs.

The module exhibits a saturation voltage (V_CE(sat)) of approximately 3.2 V at rated current and a typical junction-to-case thermal resistance (R_thJC) of 0.09 K/W, which supports effective heat dissipation when paired with appropriate cooling solutions. The switching times are optimized for high-speed applications, with a typical turn-on time (t_on) of 1.2 µs and a turn-off time (t_off) of 1.8 µs at rated conditions, minimizing switching losses in pulse-width-modulated (PWM) applications.

## Thermal and Mechanical Characteristics

The 660GILF module features a robust baseplate and insulated package design to enhance thermal conductivity and mechanical stability. The maximum junction temperature (T_J) is rated at 150°C, with a storage temperature range from −40°C to 125°C. The module employs a press-fit or bolted mounting system to ensure low thermal resistance and reliable mechanical attachment. The package is designed to withstand high vibration and mechanical stress commonly encountered in industrial drives and automotive applications.

The module integrates an advanced die attach system and copper baseplate to reduce thermal impedance and improve heat transfer to the heatsink. For long-term reliability, the module also features high isolation voltage capability between power terminals and the baseplate, typically rated at 2500 VAC for one minute, which meets industrial insulation standards.

## Gate Drive and Protection Features

The 660GILF is compatible with standard IGBT gate driver circuits and benefits from built-in anti-parallel freewheeling diodes, which provide efficient energy recirculation and reduce voltage spikes during inductive load switching. The IGBT is designed for low turn-on and turn-off gate charge, which reduces driver power requirements.

To protect the device under fault conditions, the module supports short-circuit withstand capability. It can endure high dI/dt and di/dt during turn-off without failure, thanks to its rugged construction and low stray inductance design. These characteristics are critical for inverter and motor drive applications where inductive loads produce fast transients.

## Package and Mounting Details

The 660GILF comes in a high-current, industrial-grade module format suitable for bolted mounting on standard heatsinks. It features a low-profile insulated package with stud-type terminals for secure electrical connections. The compact footprint allows for efficient layout in multi-phase inverter designs while maintaining sufficient creepage and clearance distances for high-voltage operation.

The module’s physical dimensions, copper baseplate thickness, and die layout are optimized to minimize inductive loops and enhance switching performance, while also reducing electromagnetic interference (EMI) in sensitive industrial environments.

## Reliability and Environmental Compliance

Renesas has designed the 660GILF for high reliability in continuous operation under demanding conditions. The module is compliant with RoHS standards, ensuring environmentally safe manufacturing and disposal. It has passed rigorous thermal cycling, high-temperature storage, and mechanical shock testing, which makes it suitable for automotive, industrial, and renewable energy applications.

The IGBT and diode chips are fabricated using advanced planar technology to reduce defect density and enhance longevity. The module also features high humidity resistance and robust encapsulation to protect against moisture ingress and corrosion.

## Applications

The 660GILF is optimized for:

* Three-phase inverter circuits for industrial motor drives and robotics
* UPS systems requiring high efficiency and reliability
* Photovoltaic inverters in renewable energy systems
* High-power switching in traction systems and electric vehicles
* Induction heating and welding applications where fast switching and high surge current capability are essential

## Key Performance Parameters Summary

* Collector-emitter voltage (V_CES): 1200 V
* Continuous collector current (I_C): 660 A at 25°C
* Peak surge current (I_CM): 3300 A
* Gate-emitter voltage (V_GE): ±20 V
* Collector-emitter saturation voltage (V_CE(sat)): 3.2 V typical
* Turn-on time (t_on): 1.2 µs
* Turn-off time (t_off): 1.8 µs
* Junction-to-case thermal resistance (R_thJC): 0.09 K/W
* Maximum junction temperature (T_J): 150°C
* Isolation voltage: 2500 VAC for 1 minute
* Package: Industrial high-current module with insulated baseplate

## Design Considerations

When integrating the 660GILF into a power electronics system, attention must be given to cooling and thermal management. Adequate heatsinking is critical to maintain junction temperature within safe limits. Gate drive circuits should account for the device’s gate charge and switching speed to optimize efficiency while minimizing EMI. The anti-parallel diodes allow for efficient handling of inductive load energy, but snubber circuits may be necessary in applications with extreme voltage transients.

The module’s mechanical mounting must ensure uniform pressure on the baseplate to reduce thermal resistance and maintain electrical reliability. Designers should also consider layout optimization to minimize parasitic inductances in high-current paths, which can affect switching performance and transient voltage overshoots.

## Summary

The Renesas 660GILF IGBT module is a high-current, high-voltage power device optimized for industrial, automotive, and renewable energy applications. Its combination of robust thermal design, low switching losses, and high surge current capability makes it a versatile solution for inverter and motor drive circuits. With reliable construction, environmental compliance, and compatibility with standard gate driver circuits, the 660GILF provides a dependable platform for demanding power electronics systems.
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you