☰
651MILF
651MILF
Obsolete
Description:  IC CLK BUFFER 1:4 200MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   651MILF Datasheet
History Price: Obsolete
In Stock: 26160
651MILF Specification
Specification
Part No
651MILF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
ClockBlocks
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
200 MHz
Voltage - Supply
1.425V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
651MILF Related Parts
651MILFT
651MILFT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
651MLF
651MLF
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
651MLFT
651MLFT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
651SCMGI
651SCMGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
651SCMGI8
651SCMGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
651SDCGI
651SDCGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
651MILF-PAC
651MILF-PAC
Renesas Electronics
IC TIMING CLOCK
651MILFT-PAC
651MILFT-PAC
Renesas Electronics
IC TIMING CLOCK
651SDCGI8
651SDCGI8
Renesas Electronics
IC CLOCK BUFFER 8-SOIC
651MILF Compare Parts
  • 651MILF vs 651SCMGI8
  • 651MILF vs 651SCMGI
  • 651MILF vs 651MLFT
  • 651MILF vs 651MLF
  • 651MILF vs 651MILFT
  • 651MILF vs 651SDCGI8
  • 651MILF vs 651MILFT-PAC
  • 651MILF vs 651MILF-PAC
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality