☰
601G-01LF
601G-01LF
Obsolete
Description:  IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   601G-01LF Datasheet
History Price: Obsolete
In Stock: 1850
601G-01LF Specification
Specification
Part No
601G-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
156MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
601G-01LF Related Parts
601G-01ILF
601G-01ILF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
601G-01ILFT
601G-01ILFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
601G-01LFT
601G-01LFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
601G-21LF
601G-21LF
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
601G-21LFT
601G-21LFT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
601M-01ILF
601M-01ILF
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
601M-01ILFT
601M-01ILFT
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
601M-01LF
601M-01LF
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
601M-01LFT
601M-01LFT
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
601M-02ILF
601M-02ILF
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
601M-02ILFT
601M-02ILFT
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
601R-25ILF
601R-25ILF
Renesas Electronics
IC CLK/FREQ SYNTH 20QSOP
601G-01LF Compare Parts
  • 601G-01LF vs 601R-25LF
  • 601G-01LF vs 601R-25ILFT
  • 601G-01LF vs 601R-25ILF
  • 601G-01LF vs 601M-02ILFT
  • 601G-01LF vs 601M-02ILF
  • 601G-01LF vs 601M-01LFT
  • 601G-01LF vs 601M-01LF
  • 601G-01LF vs 601M-01ILFT
  • 601G-01LF vs 601M-01ILF
  • 601G-01LF vs 601G-21LFT
  • 601G-01LF vs 601G-21LF
  • 601G-01LF vs 601G-01LFT
  • 601G-01LF vs 601G-01ILFT
  • 601G-01LF vs 601G-01ILF
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!