☰
5V49EE902-252NLGI
5V49EE902-252NLGI
Obsolete
Description:  IC CLOCK GENERATOR 32VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 12560
5V49EE902-252NLGI Specification
Specification
Part No
5V49EE902-252NLGI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock III
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator, Multiplexer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
Output
HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Number of Circuits
1
Ratio - Input:Output
2:7
Differential - Input:Output
No/Yes
Frequency - Max
500MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
5V49EE902-252NLGI Related Parts
5V49EE501-063NLGI
5V49EE501-063NLGI
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE501-063NLGI8
5V49EE501-063NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE501NLGI
5V49EE501NLGI
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE501NLGI8
5V49EE501NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE502NLGI
5V49EE502NLGI
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE502NLGI8
5V49EE502NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE503-144NLG
5V49EE503-144NLG
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE503NLGI
5V49EE503NLGI
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE503NLGI8
5V49EE503NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE504NLGI
5V49EE504NLGI
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE504NLGI8
5V49EE504NLGI8
Renesas Electronics
IC CLOCK GENERATOR 24QFN
5V49EE701NDGI
5V49EE701NDGI
Renesas Electronics
IC CLOCK GENERATOR 28VFQFPN
5V49EE902-252NLGI Compare Parts
  • 5V49EE902-252NLGI vs 5V49EE904NLGI-065
  • 5V49EE902-252NLGI vs 5V49EE904NLGI
  • 5V49EE902-252NLGI vs 5V49EE904-164NLGI
  • 5V49EE902-252NLGI vs 5V49EE903PGGI8
  • 5V49EE902-252NLGI vs 5V49EE903PGGI
  • 5V49EE902-252NLGI vs 5V49EE903NLGI8
  • 5V49EE902-252NLGI vs 5V49EE903NLGI
  • 5V49EE902-252NLGI vs 5V49EE903-200NLGI
  • 5V49EE902-252NLGI vs 5V49EE902NLGI8
  • 5V49EE902-252NLGI vs 5V49EE902NLGI
  • 5V49EE902-252NLGI vs 5V49EE901PGGI8
  • 5V49EE902-252NLGI vs 5V49EE901PGGI
  • 5V49EE902-252NLGI vs 5V49EE901NLGI8
  • 5V49EE902-252NLGI vs 5V49EE901NLGI
  • 5V49EE902-252NLGI vs 5V49EE901-064PGGI8
  • 5V49EE902-252NLGI vs 5V49EE901-064PGGI
  • 5V49EE902-252NLGI vs 5V49EE704NDGI8
  • 5V49EE902-252NLGI vs 5V49EE704NDGI
  • 5V49EE902-252NLGI vs 5V49EE703NDGI8
  • 5V49EE902-252NLGI vs 5V49EE703NDGI
  • 5V49EE902-252NLGI vs 5V49EE702NDGI8
  • 5V49EE902-252NLGI vs 5V49EE702NDGI
  • 5V49EE902-252NLGI vs 5V49EE701NDGI8
  • 5V49EE902-252NLGI vs 5V49EE701NDGI
  • 5V49EE902-252NLGI vs 5V49EE504NLGI8
  • 5V49EE902-252NLGI vs 5V49EE504NLGI
  • 5V49EE902-252NLGI vs 5V49EE503NLGI8
  • 5V49EE902-252NLGI vs 5V49EE503NLGI
  • 5V49EE902-252NLGI vs 5V49EE503-144NLG
  • 5V49EE902-252NLGI vs 5V49EE502NLGI8
  • 5V49EE902-252NLGI vs 5V49EE502NLGI
  • 5V49EE902-252NLGI vs 5V49EE501NLGI8
  • 5V49EE902-252NLGI vs 5V49EE501NLGI
  • 5V49EE902-252NLGI vs 5V49EE501-063NLGI8
  • 5V49EE902-252NLGI vs 5V49EE501-063NLGI
  • 5V49EE902-252NLGI vs 5V49EE904-172NLGI8
  • 5V49EE902-252NLGI vs 5V49EE904-172NLGI
  • 5V49EE902-252NLGI vs 5V49EE904-168NLGI8
  • 5V49EE902-252NLGI vs 5V49EE904-168NLGI
  • 5V49EE902-252NLGI vs 5V49EE904-164NLGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied