5V41067APGG
5V41067APGG
Obsolete
Description:  IC BUFFER MUX 2:4 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   5V41067APGG Datasheet
History Price: $13.96000
In Stock: 36800
5V41067APGG Specification
Specification
Part No
5V41067APGG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
PCI Express (PCIe)
Input
HCSL
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
2:4
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
5V41067APGG Related Parts
5V41064NLG
5V41064NLG
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLG8
5V41064NLG8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41064NLGI
5V41064NLGI
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLGI8
5V41064NLGI8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41065PGG
5V41065PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGG8
5V41065PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGGI
5V41065PGGI
Renesas Electronics
IC CLOCK SYNTHESIZER 16TSSOP
5V41065PGGI8
5V41065PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41066PGG
5V41066PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGG8
5V41066PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI
5V41066PGGI
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI8
5V41066PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41067APGG Compare Parts
  • 5V41067APGG vs 5V41236PGGI
  • 5V41067APGG vs 5V41236PGG8
  • 5V41067APGG vs 5V41236PGG
  • 5V41067APGG vs 5V41236NLGI8
  • 5V41067APGG vs 5V41236NLGI
  • 5V41067APGG vs 5V41236NLG8
  • 5V41067APGG vs 5V41236NLG
  • 5V41067APGG vs 5V41235PGGI8
  • 5V41067APGG vs 5V41235PGGI
  • 5V41067APGG vs 5V41235PGG8
  • 5V41067APGG vs 5V41235PGG
  • 5V41067APGG vs 5V41235NLGI8
  • 5V41067APGG vs 5V41235NLGI
  • 5V41067APGG vs 5V41235NLG8
  • 5V41067APGG vs 5V41235NLG
  • 5V41067APGG vs 5V41234NLGI8
  • 5V41067APGG vs 5V41234NLGI
  • 5V41067APGG vs 5V41234NLG8
  • 5V41067APGG vs 5V41234NLG
  • 5V41067APGG vs 5V41129PGGI8
  • 5V41067APGG vs 5V41129PGGI
  • 5V41067APGG vs 5V41129PGG8
  • 5V41067APGG vs 5V41129PGG
  • 5V41067APGG vs 5V41068APGGI8
  • 5V41067APGG vs 5V41068APGGI
  • 5V41067APGG vs 5V41068APGG8
  • 5V41067APGG vs 5V41068APGG
  • 5V41067APGG vs 5V41067APGGI8
  • 5V41067APGG vs 5V41067APGGI
  • 5V41067APGG vs 5V41067APGG8
  • 5V41067APGG vs 5V41066PGGI8
  • 5V41067APGG vs 5V41066PGGI
  • 5V41067APGG vs 5V41066PGG8
  • 5V41067APGG vs 5V41066PGG
  • 5V41067APGG vs 5V41065PGGI8
  • 5V41067APGG vs 5V41065PGGI
  • 5V41067APGG vs 5V41065PGG8
  • 5V41067APGG vs 5V41065PGG
  • 5V41067APGG vs 5V41064NLGI8
  • 5V41067APGG vs 5V41064NLGI
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.