☰
570ALFT
570ALFT
Obsolete
Description:  IC FANOUT DIST 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   570ALFT Datasheet
History Price: Obsolete
In Stock: 47215
570ALFT Specification
Specification
Part No
570ALFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
ClockBlocks
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes
Input
Clock
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
170MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
570ALFT Related Parts
570AILF
570AILF
Renesas Electronics
IC FANOUT DIST 8SOIC
570AILFT
570AILFT
Renesas Electronics
IC FANOUT DIST 8SOIC
570ALF
570ALF
Renesas Electronics
IC FANOUT DIST 8SOIC
570BILF
570BILF
Renesas Electronics
IC FANOUT DIST 8SOIC
570BILFT
570BILFT
Renesas Electronics
IC FANOUT DIST 8SOIC
570BLF
570BLF
Renesas Electronics
IC FANOUT DIST 8SOIC
570BLFT
570BLFT
Renesas Electronics
IC FANOUT DIST 8SOIC
570MLF
570MLF
Renesas Electronics
IC FANOUT DIST 8SOIC
570MLFT
570MLFT
Renesas Electronics
IC FANOUT DIST 8SOIC
570ALFT Compare Parts
  • 570ALFT vs 570MLF
  • 570ALFT vs 570BLFT
  • 570ALFT vs 570BLF
  • 570ALFT vs 570BILFT
  • 570ALFT vs 570BILF
  • 570ALFT vs 570ALF
  • 570ALFT vs 570AILFT
  • 570ALFT vs 570AILF
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!