☰
552AR-01LF
552AR-01LF
Obsolete
Description:  IC CLOCK GENERATOR 20QSOP
Manufacturer:  Renesas Electronics
Datasheet:   552AR-01LF Datasheet
History Price: $14.28000
In Stock: 45170
552AR-01LF Specification
Specification
Part No
552AR-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator, Fanout Distribution
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
552AR-01LF Related Parts
552AR-01LFT
552AR-01LFT
Renesas Electronics
IC CLOCK GENERATOR 20QSOP
552ARI-01LF
552ARI-01LF
Renesas Electronics
IC CLOCK GENERATOR 20QSOP
552ARI-01LFT
552ARI-01LFT
Renesas Electronics
IC CLOCK GENERATOR 20QSOP
552R-01ILF
552R-01ILF
Renesas Electronics
IC CLOCK GENERATOR 20QSOP
552R-01ILFT
552R-01ILFT
Renesas Electronics
IC CLOCK GENERATOR 20QSOP
552R-01LN
552R-01LN
Renesas Electronics
IC CLOCK GENERATOR 20QSOP
552R-01LNT
552R-01LNT
Renesas Electronics
IC CLOCK GENERATOR 20QSOP
552AR-01LF Compare Parts
  • 552AR-01LF vs 552R-01LN
  • 552AR-01LF vs 552R-01ILFT
  • 552AR-01LF vs 552R-01ILF
  • 552AR-01LF vs 552ARI-01LFT
  • 552AR-01LF vs 552ARI-01LF
  • 552AR-01LF vs 552AR-01LFT
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller