☰
527R-01LF
527R-01LF
Obsolete
Description:  IC FANOUT BUFFER 28QSOP
Manufacturer:  Renesas Electronics
Datasheet:   527R-01LF Datasheet
History Price: $6.60000
In Stock: 47230
527R-01LF Specification
Specification
Part No
527R-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Zero Delay Buffer
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
160MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
527R-01LF Related Parts
527R-01ILF
527R-01ILF
Renesas Electronics
IC FANOUT BUFFER 28QSOP
527R-01ILFT
527R-01ILFT
Renesas Electronics
IC FANOUT BUFFER 28QSOP
527R-01LFT
527R-01LFT
Renesas Electronics
IC FANOUT BUFFER 28QSOP
527R-02ILF
527R-02ILF
Renesas Electronics
IC FANOUT BUFFER 20SSOP
527R-02ILFT
527R-02ILFT
Renesas Electronics
IC FANOUT BUFFER 28SSOP
527R-02LF
527R-02LF
Renesas Electronics
IC FANOUT BUFFER 28QSOP
527R-02LFT
527R-02LFT
Renesas Electronics
IC FANOUT BUFFER 28QSOP
527R-04LF
527R-04LF
Renesas Electronics
IC FANOUT BUFFER 28QSOP
527R-04LFT
527R-04LFT
Renesas Electronics
IC FANOUT BUFFER 28QSOP
527R-01LF Compare Parts
  • 527R-01LF vs 527R-04LF
  • 527R-01LF vs 527R-02LFT
  • 527R-01LF vs 527R-02LF
  • 527R-01LF vs 527R-02ILFT
  • 527R-01LF vs 527R-02ILF
  • 527R-01LF vs 527R-01LFT
  • 527R-01LF vs 527R-01ILFT
  • 527R-01LF vs 527R-01ILF
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos