49FCT3805AQGI8
49FCT3805AQGI8
Active
Description:  IC CLK BUFFER 1:5 20QSOP
Manufacturer:  Renesas Electronics
History Price: $0.90180
In Stock: 18900
49FCT3805AQGI8 Specification
Specification
Part No
49FCT3805AQGI8
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
49FCT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
2
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Input
CMOS, LVTTL
Output
CMOS, LVTTL
Frequency - Max
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
49FCT3805AQGI8 Related Parts
49FCT20805PYGI
49FCT20805PYGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805PYGI8
49FCT20805PYGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20SSOP
49FCT20805QGI
49FCT20805QGI
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT20805QGI8
49FCT20805QGI8
Renesas Electronics
IC CLK BUFFER 1:5 166MHZ 20QSOP
49FCT3805APYG
49FCT3805APYG
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYG8
49FCT3805APYG8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI
49FCT3805APYGI
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805APYGI8
49FCT3805APYGI8
Renesas Electronics
IC CLK BUFFER 1:5 20SSOP
49FCT3805AQG
49FCT3805AQG
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQG8
49FCT3805AQG8
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805AQGI
49FCT3805AQGI
Renesas Electronics
IC CLK BUFFER 1:5 20QSOP
49FCT3805ASOG
49FCT3805ASOG
Renesas Electronics
IC CLK BUFFER 1:5 20SOIC
49FCT3805AQGI8 Description
The Renesas Electronics 49FCT3805AQGI8 is a sophisticated logic device designed for high-performance applications. It is part of Renesas%27 series of high-speed CMOS (Complementary Metal-Oxide-Semiconductor) logic devices, offering a range of features that make it suitable for advanced electronic systems. Below is a detailed description of the 49FCT3805AQGI8, including its features, specifications, and potential applications.

## Overview

The Renesas 49FCT3805AQGI8 is a high-speed, low-power, 8-bit registered transceiver with 3-state outputs. It is designed to provide reliable data transfer in high-speed digital circuits and communication systems. The device features advanced CMOS technology, which ensures high-speed operation while maintaining low power consumption.

## Key Features

1. High-Speed Operation: The 49FCT3805AQGI8 is designed for high-speed performance, supporting fast data transfer rates which are crucial for modern digital systems.

2. Low Power Consumption: Utilizing CMOS technology, the device operates with minimal power consumption, making it suitable for energy-sensitive applications.

3. 8-Bit Transceiver: The IC features 8-bit data paths, allowing for simultaneous data transfer in both directions, which enhances the versatility and efficiency of the device in complex systems.

4. 3-State Outputs: It includes 3-state outputs that provide high impedance states, facilitating bus-oriented communication and minimizing conflicts in shared data lines.

5. Registered Inputs and Outputs: The device uses registered inputs and outputs, which helps in synchronizing data transfer and improving signal integrity in high-speed operations.

6. Low Propagation Delay: The device offers low propagation delay times, which is essential for high-speed digital circuits requiring rapid data processing.

7. Wide Operating Voltage Range: The 49FCT3805AQGI8 supports a broad range of operating voltages, providing flexibility in circuit design and compatibility with various logic levels.

## Specifications

- Part Number: 49FCT3805AQGI8
- Type: 8-Bit Registered Transceiver with 3-State Outputs
- Technology: CMOS (Complementary Metal-Oxide-Semiconductor)
- Package Type: 48-Pin Thin Quad Flat Package (TQFP), suitable for surface-mount applications
- Operating Voltage Range: Typically operates from 3.3V to 5V, accommodating different logic levels and circuit requirements.
- Operating Temperature Range: -40°C to +85°C, making it suitable for industrial and automotive applications.
- Data Path Width: 8 bits
- Data Transfer Rate: Capable of high-speed data transfer, supporting fast clock frequencies and rapid data handling.
- Propagation Delay: Typically 4 ns (nanoseconds), which is crucial for high-speed applications where minimal delay is essential.
- Output Drive Capability: Can drive TTL (Transistor-Transistor Logic) levels, ensuring compatibility with other logic devices and systems.
- 3-State Output: Provides high impedance states to prevent conflicts on shared data buses and facilitate multi-device communication.

## Applications

The Renesas 49FCT3805AQGI8 is designed for use in a variety of applications, including:

- Digital Communication Systems: Utilized in systems requiring high-speed data transfer and efficient communication between multiple devices.
- Industrial Automation: Applied in control systems and automation equipment where fast data processing and low power consumption are critical.
- Networking Equipment: Used in networking and communication devices for efficient data handling and transfer.
- Consumer Electronics: Integrated into consumer electronic devices where high-speed performance and low power consumption are beneficial.
- Automotive Systems: Suitable for automotive electronics, providing reliable performance in harsh operating conditions.

## Conclusion

The Renesas 49FCT3805AQGI8 is a high-speed, low-power 8-bit registered transceiver designed to meet the needs of advanced digital systems. With its fast data transfer rates, low power consumption, and versatile features, it is an ideal choice for applications in communication systems, industrial automation, and consumer electronics. The device%27s wide operating voltage range and low propagation delay make it a valuable component for high-speed and high-performance electronic designs.

For additional information, including detailed datasheets, technical support, and application notes, you can visit Renesas Electronics%27 official website or contact their technical support team.
49FCT3805AQGI8 Compare Parts
  • 49FCT3805AQGI8 vs 49FCT806SOG
  • 49FCT3805AQGI8 vs 49FCT806PYG8
  • 49FCT3805AQGI8 vs 49FCT806PYG
  • 49FCT3805AQGI8 vs 49FCT806ASOG8
  • 49FCT3805AQGI8 vs 49FCT806ASOG
  • 49FCT3805AQGI8 vs 49FCT806APYG8
  • 49FCT3805AQGI8 vs 49FCT806APYG
  • 49FCT3805AQGI8 vs 49FCT805SOGI8
  • 49FCT3805AQGI8 vs 49FCT805SOGI
  • 49FCT3805AQGI8 vs 49FCT805SOG8
  • 49FCT3805AQGI8 vs 49FCT805SOG
  • 49FCT3805AQGI8 vs 49FCT805PYGI8
  • 49FCT3805AQGI8 vs 49FCT805PYGI
  • 49FCT3805AQGI8 vs 49FCT805PYG8
  • 49FCT3805AQGI8 vs 49FCT805PYG
  • 49FCT3805AQGI8 vs 49FCT805CTSOG8
  • 49FCT3805AQGI8 vs 49FCT805CTSOG
  • 49FCT3805AQGI8 vs 49FCT805CTQG8
  • 49FCT3805AQGI8 vs 49FCT805CTQG
  • 49FCT3805AQGI8 vs 49FCT805CTPYG8
  • 49FCT3805AQGI8 vs 49FCT805CTPYG
  • 49FCT3805AQGI8 vs 49FCT805CTDB
  • 49FCT3805AQGI8 vs 49FCT805BTSOG8
  • 49FCT3805AQGI8 vs 49FCT805BTSOG
  • 49FCT3805AQGI8 vs 49FCT805BTQG8
  • 49FCT3805AQGI8 vs 49FCT805BTQG
  • 49FCT3805AQGI8 vs 49FCT805BTPYG8
  • 49FCT3805AQGI8 vs 49FCT805BTPYG
  • 49FCT3805AQGI8 vs 49FCT805BTDB
  • 49FCT3805AQGI8 vs 49FCT805ASOGI8
  • 49FCT3805AQGI8 vs 49FCT805ASOGI
  • 49FCT3805AQGI8 vs 49FCT805ASOG8
  • 49FCT3805AQGI8 vs 49FCT805ASOG
  • 49FCT3805AQGI8 vs 49FCT805APYGI8
  • 49FCT3805AQGI8 vs 49FCT805APYGI
  • 49FCT3805AQGI8 vs 49FCT805APYG8
  • 49FCT3805AQGI8 vs 49FCT805APYG
  • 49FCT3805AQGI8 vs 49FCT3805SOGI8
  • 49FCT3805AQGI8 vs 49FCT3805SOGI
  • 49FCT3805AQGI8 vs 49FCT3805SOG8
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.