☰
343MIPLF
343MIPLF
Obsolete
Description:  IC CLK/FREQ SYNTH 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   343MIPLF Datasheet
History Price: Obsolete
In Stock: 38640
343MIPLF Specification
Specification
Part No
343MIPLF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes
Input
Clock, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:3
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3.15V ~ 3.45V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
343MIPLF Related Parts
343MIPLFT
343MIPLFT
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
343MPLF
343MPLF
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
343MPLFT
343MPLFT
Renesas Electronics
IC CLK/FREQ SYNTH 8SOIC
343M-53LF
343M-53LF
Renesas Electronics
IC CLOCK
343M-53LFT
343M-53LFT
Renesas Electronics
IC CLOCK
343M-59LF
343M-59LF
Renesas Electronics
IC TIMING
343M-59LFT
343M-59LFT
Renesas Electronics
IC TIMING
343M-60LF
343M-60LF
Renesas Electronics
IC TIMING
343M-60LFT
343M-60LFT
Renesas Electronics
IC TIMING
343M-61LF
343M-61LF
Renesas Electronics
IC TIMING
343M-61LFT
343M-61LFT
Renesas Electronics
IC TIMING
343M-62LF
343M-62LF
Renesas Electronics
IC CLOCK
343MIPLF Compare Parts
  • 343MIPLF vs 343MPLF
  • 343MIPLF vs 343MIPLFT
  • 343MIPLF vs 343M-62LFT
  • 343MIPLF vs 343M-62LF
  • 343MIPLF vs 343M-61LFT
  • 343MIPLF vs 343M-61LF
  • 343MIPLF vs 343M-60LFT
  • 343MIPLF vs 343M-60LF
  • 343MIPLF vs 343M-59LFT
  • 343MIPLF vs 343M-59LF
  • 343MIPLF vs 343M-53LFT
  • 343MIPLF vs 343M-53LF
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!