☰
290PGILFT
290PGILFT
Obsolete
Description:  IC CLK/FREQ SYNTH 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   290PGILFT Datasheet
History Price: Obsolete
In Stock: 44640
290PGILFT Specification
Specification
Part No
290PGILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
290PGILFT Related Parts
290PGILF
290PGILF
Renesas Electronics
IC CLK/FREQ SYNTH 20TSSOP
290PGLF
290PGLF
Renesas Electronics
IC CLK/FREQ SYNTH 20TSSOP
290PGLFT
290PGLFT
Renesas Electronics
IC CLK/FREQ SYNTH 20TSSOP
290G-18LF
290G-18LF
Renesas Electronics
290G-18LF
290G-18LFT
290G-18LFT
Renesas Electronics
290G-18LFT
290G-19LF
290G-19LF
Renesas Electronics
290G-19LF
290G-19LFT
290G-19LFT
Renesas Electronics
290G-19LFT
290PGILFT Compare Parts
  • 290PGILFT vs 290PGLF
  • 290PGILFT vs 290PGILF
  • 290PGILFT vs 290G-19LFT
  • 290PGILFT vs 290G-19LF
  • 290PGILFT vs 290G-18LFT
  • 290PGILFT vs 290G-18LF
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect