☰
180MI-01LF
180MI-01LF
Active
Description:  IC SS CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   180MI-01LF Datasheet
History Price: Active
In Stock: 45220
180MI-01LF Specification
Specification
Part No
180MI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
28MHz
Divider/Multiplier
No/No
Voltage - Supply
3.135V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
180MI-01LF Related Parts
180M-01LF
180M-01LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-01LFT
180M-01LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-51LF
180M-51LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-51LFT
180M-51LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-53LF
180M-53LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180M-53LFT
180M-53LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180MI-01LFT
180MI-01LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
180MI-01LF Compare Parts
  • 180MI-01LF vs 180M-53LFT
  • 180MI-01LF vs 180M-53LF
  • 180MI-01LF vs 180M-51LFT
  • 180MI-01LF vs 180M-51LF
  • 180MI-01LF vs 180M-01LFT
  • 180MI-01LF vs 180M-01LF
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect