1493K-17LF
1493K-17LF
Obsolete
Description:  IC CLK/FREQ SYNTH 20QFN
Manufacturer:  Renesas Electronics
Datasheet:   1493K-17LF Datasheet
History Price: Obsolete
In Stock: 47400
1493K-17LF Specification
Specification
Part No
1493K-17LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator
PLL
Yes with Bypass
Input
Clock, Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Frequency - Max
48MHz
Divider/Multiplier
No/No
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-10 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.