☰
1337DVGI8
1337DVGI8
Active
Description:  IC RTC CLK/CALENDAR I2C 8TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   1337DVGI8 Datasheet
History Price: Active
In Stock: 40480
1337DVGI8 Specification
Specification
Part No
1337DVGI8
Category
Clock/Timing - Real Time Clocks
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
1.8V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
0.6μA @ 1.3V ~ 1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-TSSOP
1337DVGI8 PDF Datasheet
1337DVGI8 Related Parts
1337AGCSRGI
1337AGCSRGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGCSRGI8
1337AGCSRGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337AGDCGI
1337AGDCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDCGI8
1337AGDCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337AGDVGI
1337AGDVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337AGDVGI8
1337AGDVGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337DCGI
1337DCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DCGI8
1337DCGI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DVGI
1337DVGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8TSSOP
1337GCSRI
1337GCSRI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GCSRI8
1337GCSRI8
Renesas Electronics
IC RTC CLK/CALENDAR I2C 16SOIC
1337GDCGI
1337GDCGI
Renesas Electronics
IC RTC CLK/CALENDAR I2C 8SOIC
1337DVGI8 Compare Parts
  • 1337DVGI8 vs 1339C-31SRI
  • 1337DVGI8 vs 1339B-31DVGI8
  • 1337DVGI8 vs 1339B-31DVGI
  • 1337DVGI8 vs 1339AC-31SRGI8
  • 1337DVGI8 vs 1339AC-31SRGI
  • 1337DVGI8 vs 1339AC-2SRGI8
  • 1337DVGI8 vs 1339AC-2SRGI
  • 1337DVGI8 vs 1339A-31DVGI8
  • 1337DVGI8 vs 1339A-31DVGI
  • 1337DVGI8 vs 1339-31DVGI8
  • 1337DVGI8 vs 1339-31DVGI
  • 1337DVGI8 vs 1339-31DCGI8
  • 1337DVGI8 vs 1339-31DCGI
  • 1337DVGI8 vs 1339-2DVGI8
  • 1337DVGI8 vs 1339-2DVGI
  • 1337DVGI8 vs 1339-2DCGI8
  • 1337DVGI8 vs 1339-2DCGI
  • 1337DVGI8 vs 1338C-31SRI8
  • 1337DVGI8 vs 1338C-31SRI
  • 1337DVGI8 vs 1338C-18SRI8
  • 1337DVGI8 vs 1338C-18SRI
  • 1337DVGI8 vs 1338AC-31SRGI8
  • 1337DVGI8 vs 1338AC-31SRGI
  • 1337DVGI8 vs 1338AC-18SRGI8
  • 1337DVGI8 vs 1338AC-18SRGI
  • 1337DVGI8 vs 1338A-31DVGI8
  • 1337DVGI8 vs 1338A-31DVGI
  • 1337DVGI8 vs 1338-31DVGI8
  • 1337DVGI8 vs 1338-31DVGI
  • 1337DVGI8 vs 1338-31DCGI8
  • 1337DVGI8 vs 1338-31DCGI
  • 1337DVGI8 vs 1338-18DVGI8
  • 1337DVGI8 vs 1338-18DVGI
  • 1337DVGI8 vs 1338-18DCGI8
  • 1337DVGI8 vs 1338-18DCGI
  • 1337DVGI8 vs 1337GNLGI8
  • 1337DVGI8 vs 1337GNLGI
  • 1337DVGI8 vs 1337GDVGI8
  • 1337DVGI8 vs 1337GDVGI
  • 1337DVGI8 vs 1337GDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!