Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Quickfilter Technologies QF3DFXAQN000T
QF3DFXAQN000T
Discontinued
Audio Special Purpose
Description:
PROFOUND SOUND AUDIO PROCESSOR
Manufacturer:
Quickfilter Technologies
Datasheet:
QF3DFXAQN000T Datasheet
History Price: $1.06000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QF3DFXAQN000T Specification
Specification
Part No
QF3DFXAQN000T
Category
Audio Special Purpose
Manufacturer
Quickfilter Technologies
Series
-
Packaging
Cut Tape (CT)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
3
Interface
I2C, I2S, SPI
Voltage - Supply
1.62V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN-EP (4x4)
QF3DFXAQN000T PDF Datasheet
QF3DFXAQN000T Datasheet
Click and Download: QF3DFXAQN000T Datasheet
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time