QS74FCT2573TSO
QS74FCT2573TSO
Obsolete
Description:  IC BUS INTERFACE 5V 128KX32 5NS
Manufacturer:  Quality Semiconductor
History Price: $0.78000
In Stock: 300
QS74FCT2573TSO Specification
Specification
Part No
QS74FCT2573TSO
Category
Logic - Latches
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Circuit
-
Output Type
Tri-State
Voltage - Supply
5V
Independent Circuits
-
Delay Time - Propagation
-
Current - Output High, Low
-, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
QS74FCT2573TSO PDF Datasheet
QS74FCT2573TSO Related Parts
QS74FCT162373ATPA
QS74FCT162373ATPA
Quality Semiconductor
IC BUS INTERFACE/TXRX BIPOLAR 5V
QS74FCT162373ATPV
QS74FCT162373ATPV
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162373CTPA
QS74FCT162373CTPA
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT16373ATPA
QS74FCT16373ATPA
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS74FCT16373ATPV
QS74FCT16373ATPV
Quality Semiconductor
IC ADDRESS DRIVER BIPOLAR 5V
QS74FCT16373CTPA
QS74FCT16373CTPA
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT16373CTPV
QS74FCT16373CTPV
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT16373TPA
QS74FCT16373TPA
Quality Semiconductor
IC ADDRESS DRIVER BIPOLAR 5V
QS74FCT16373TPV
QS74FCT16373TPV
Quality Semiconductor
IC ADDRESS DRIVER BIPOLAR 5V
QS74FCT16841CTPV
QS74FCT16841CTPV
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT2373ATQ
QS74FCT2373ATQ
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT2373ATQX
QS74FCT2373ATQX
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD
QS74FCT2573TSO Compare Parts
  • QS74FCT2573TSO vs QS74FCT573TSO
  • QS74FCT2573TSO vs QS74FCT573CTSO
  • QS74FCT2573TSO vs QS74FCT573CTQ
  • QS74FCT2573TSO vs QS74FCT573ATQ
  • QS74FCT2573TSO vs QS74FCT573ATP
  • QS74FCT2573TSO vs QS74FCT373TQ
  • QS74FCT2573TSO vs QS74FCT373TP
  • QS74FCT2573TSO vs QS74FCT373DTQ
  • QS74FCT2573TSO vs QS74FCT373CTSO
  • QS74FCT2573TSO vs QS74FCT373CTQ
  • QS74FCT2573TSO vs QS74FCT373CTP
  • QS74FCT2573TSO vs QS74FCT2845BTP
  • QS74FCT2573TSO vs QS74FCT2843BTZ
  • QS74FCT2573TSO vs QS74FCT2843BTP
  • QS74FCT2573TSO vs QS74FCT2843ATS0
  • QS74FCT2573TSO vs QS74FCT2841CTZ
  • QS74FCT2573TSO vs QS74FCT2841BTP
  • QS74FCT2573TSO vs QS74FCT2573TP
  • QS74FCT2573TSO vs QS74FCT2573CTP
  • QS74FCT2573TSO vs QS74FCT2573ATQ
  • QS74FCT2573TSO vs QS74FCT2573ATP
  • QS74FCT2573TSO vs QS74FCT2373TSO
  • QS74FCT2573TSO vs QS74FCT2373TP
  • QS74FCT2573TSO vs QS74FCT2373DTSO
  • QS74FCT2573TSO vs QS74FCT2373DTQ
  • QS74FCT2573TSO vs QS74FCT2373CTSO
  • QS74FCT2573TSO vs QS74FCT2373CTP
  • QS74FCT2573TSO vs QS74FCT2373ATSO
  • QS74FCT2573TSO vs QS74FCT2373ATQX
  • QS74FCT2573TSO vs QS74FCT2373ATQ
  • QS74FCT2573TSO vs QS74FCT16841CTPV
  • QS74FCT2573TSO vs QS74FCT16373TPV
  • QS74FCT2573TSO vs QS74FCT16373TPA
  • QS74FCT2573TSO vs QS74FCT16373CTPV
  • QS74FCT2573TSO vs QS74FCT16373CTPA
  • QS74FCT2573TSO vs QS74FCT16373ATPV
  • QS74FCT2573TSO vs QS74FCT16373ATPA
  • QS74FCT2573TSO vs QS74FCT162373CTPA
  • QS74FCT2573TSO vs QS74FCT162373ATPV
  • QS74FCT2573TSO vs QS74FCT162373ATPA
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.