QS74FCT191CTSO
QS74FCT191CTSO
Obsolete
Description:  IC BINARY COUNTER 4-BIT
Manufacturer:  Quality Semiconductor
History Price: $1.87000
In Stock: 48300
QS74FCT191CTSO Specification
Specification
Part No
QS74FCT191CTSO
Category
Logic - Counters, Dividers
Manufacturer
Quality Semiconductor
Series
QS74FCT191
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Bidirectional
Number of Elements
-
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
-
Trigger Type
Positive Edge
Voltage - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
QS74FCT191CTSO PDF Datasheet
QS74FCT191CTSO Related Parts
QS74FCT161CTSO
QS74FCT161CTSO
Quality Semiconductor
BINARY COUNTER, FCT SERIES
QS74FCT161TP
QS74FCT161TP
Quality Semiconductor
BINARY COUNTER, FCT SERIES
QS74FCT161TQ
QS74FCT161TQ
Quality Semiconductor
BINARY COUNTER, FCT SERIES
QS74FCT161TSO
QS74FCT161TSO
Quality Semiconductor
IC BINARY COUNTER 4-BIT
QS74FCT163ATP
QS74FCT163ATP
Quality Semiconductor
BINARY COUNTER, FCT SERIES
QS74FCT163ATQ
QS74FCT163ATQ
Quality Semiconductor
BINARY COUNTER, FCT SERIES
QS74FCT163ATS1
QS74FCT163ATS1
Quality Semiconductor
IC BINARY COUNTER 4-BIT
QS74FCT163CTQ
QS74FCT163CTQ
Quality Semiconductor
IC BINARY COUNTER 4-BIT
QS74FCT163CTS1
QS74FCT163CTS1
Quality Semiconductor
BINARY COUNTER, FCT SERIES
QS74FCT163CTSO
QS74FCT163CTSO
Quality Semiconductor
IC BINARY COUNTER 4-BIT
QS74FCT163DTQ
QS74FCT163DTQ
Quality Semiconductor
IC BINARY COUNTER 4-BIT
QS74FCT163TQ
QS74FCT163TQ
Quality Semiconductor
BINARY COUNTER, FCT SERIES
QS74FCT191CTSO Compare Parts
  • QS74FCT191CTSO vs QS74FCT2193ATSO
  • QS74FCT191CTSO vs QS74FCT2191TS1
  • QS74FCT191CTSO vs QS74FCT2191ATP
  • QS74FCT191CTSO vs QS74FCT2163TS1
  • QS74FCT191CTSO vs QS74FCT2163CTSO
  • QS74FCT191CTSO vs QS74FCT2163ATSO
  • QS74FCT191CTSO vs QS74FCT2163ATS1
  • QS74FCT191CTSO vs QS74FCT2163ATQ
  • QS74FCT191CTSO vs QS74FCT2161TS1
  • QS74FCT191CTSO vs QS74FCT2161TQ
  • QS74FCT191CTSO vs QS74FCT2161ATSO
  • QS74FCT191CTSO vs QS74FCT2161ATS1
  • QS74FCT191CTSO vs QS74FCT2161ATQ
  • QS74FCT191CTSO vs QS74FCT2161ATP
  • QS74FCT191CTSO vs QS74FCT193TS1
  • QS74FCT191CTSO vs QS74FCT193TQ
  • QS74FCT191CTSO vs QS74FCT193ATS1
  • QS74FCT191CTSO vs QS74FCT193ATQ
  • QS74FCT191CTSO vs QS74FCT193ATP
  • QS74FCT191CTSO vs QS74FCT191TSO
  • QS74FCT191CTSO vs QS74FCT191ATSO
  • QS74FCT191CTSO vs QS74FCT191ATS1
  • QS74FCT191CTSO vs QS74FCT191ATQ
  • QS74FCT191CTSO vs QS74FCT163TQ
  • QS74FCT191CTSO vs QS74FCT163DTQ
  • QS74FCT191CTSO vs QS74FCT163CTSO
  • QS74FCT191CTSO vs QS74FCT163CTS1
  • QS74FCT191CTSO vs QS74FCT163CTQ
  • QS74FCT191CTSO vs QS74FCT163ATS1
  • QS74FCT191CTSO vs QS74FCT163ATQ
  • QS74FCT191CTSO vs QS74FCT163ATP
  • QS74FCT191CTSO vs QS74FCT161TSO
  • QS74FCT191CTSO vs QS74FCT161TQ
  • QS74FCT191CTSO vs QS74FCT161TP
  • QS74FCT191CTSO vs QS74FCT161CTSO
  • QS74FCT191CTSO vs QS74FCT2163TS1X
  • QS74FCT191CTSO vs QS74FCT2163ATQX
  • QS74FCT191CTSO vs QS74FCT2161TSI
  • QS74FCT191CTSO vs QS74FCT193ATZ
  • QS74FCT191CTSO vs QS74FCT193ATS0
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.