QS7201-20JR
QS7201-20JR
Obsolete
Description:  QUALITY SEMI FIFO 512X ASYNC
Manufacturer:  Quality Semiconductor
Datasheet:   QS7201-20JR Datasheet
History Price: $3.85000
In Stock: 44500
QS7201-20JR Specification
Specification
Part No
QS7201-20JR
Category
Logic - FIFOs Memory
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
4.5K (512 x 9)
Function
Asynchronous
Data Rate
33MHz
Access Time
20ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
60mA
Bus Directional
-
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
QS7201-20JR PDF Datasheet
QS7201-20JR Related Parts
QS7201-10Q
QS7201-10Q
Quality Semiconductor
QUALITY SEMI FIFO 512X9 ASYNC
QS7201-12JR
QS7201-12JR
Quality Semiconductor
FIFO, 512X9, 12NS, ASYNCHRONOUS
QS7201-12V
QS7201-12V
Quality Semiconductor
FIFO, 512X9, 12NS, ASYNCHRONOUS
QS7201-15JR
QS7201-15JR
Quality Semiconductor
FIFO, 512X9, 15NS, ASYNCHRONOUS
QS7201-15Q
QS7201-15Q
Quality Semiconductor
QUALITY SEMI FIFO 512X9 ASYNC
QS7201-15V
QS7201-15V
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS7201-20P
QS7201-20P
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS7201-20Q
QS7201-20Q
Quality Semiconductor
FIFO, 512X9, 20NS, ASYNCHRONOUS
QS7201-20V
QS7201-20V
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS7201-25JR
QS7201-25JR
Quality Semiconductor
FIFO, 512X9, 25NS, ASYNCHRONOUS
QS7201-25Q
QS7201-25Q
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS7201-25SO
QS7201-25SO
Quality Semiconductor
QUALITY SEMI FIFO 512X ASYNC
QS7201-20JR Compare Parts
  • QS7201-20JR vs QS725420A-30PF
  • QS7201-20JR vs QS725420A-25TF
  • QS7201-20JR vs QS725420A-25PF
  • QS7201-20JR vs QS725420A-20TF
  • QS7201-20JR vs QS725420A-20PF
  • QS7201-20JR vs QS7244A-40JR
  • QS7201-20JR vs QS7244A-30JR
  • QS7201-20JR vs QS7244A-25JR
  • QS7201-20JR vs QS723661-30TF
  • QS7201-20JR vs QS723661-25TF
  • QS7201-20JR vs QS723621-30TF
  • QS7201-20JR vs QS723621-25TF
  • QS7201-20JR vs QS723620-30PF
  • QS7201-20JR vs QS723620-25PF
  • QS7201-20JR vs QS723620-20PF
  • QS7201-20JR vs QS723611-30TF
  • QS7201-20JR vs QS723611-25TF
  • QS7201-20JR vs QS723611-20TF
  • QS7201-20JR vs QS72241-50JR
  • QS7201-20JR vs QS72241-35JR
  • QS7201-20JR vs QS72241-25JR
  • QS7201-20JR vs QS72241-15JR
  • QS7201-20JR vs QS7224-30V
  • QS7201-20JR vs QS7224-20P
  • QS7201-20JR vs QS7224-15V
  • QS7201-20JR vs QS72231-35JR
  • QS7201-20JR vs QS72231-15JR
  • QS7201-20JR vs QS72225-35TF
  • QS7201-20JR vs QS72225-35J
  • QS7201-20JR vs QS72225-25TF
  • QS7201-20JR vs QS72225-25J
  • QS7201-20JR vs QS72225-20TF
  • QS7201-20JR vs QS72225-20J
  • QS7201-20JR vs QS72221-50JR
  • QS7201-20JR vs QS72221-35JR
  • QS7201-20JR vs QS72221-20JR
  • QS7201-20JR vs QS72221-15JR
  • QS7201-20JR vs QS72215-35TF
  • QS7201-20JR vs QS72215-35J
  • QS7201-20JR vs QS72215-25TF
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!