☰
PE33241MLEA-X
PE33241MLEA-X
Obsolete
Description:  IC PLL INTERGERIC PLL INTEGER-N
Manufacturer:  pSemi
History Price: Obsolete
In Stock: 4935
PE33241MLEA-X Specification
Specification
Part No
PE33241MLEA-X
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
pSemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
5GHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.65V ~ 2.95V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
PE33241MLEA-X PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!