SNPH5DDHC/4G-C
SNPH5DDHC/4G-C
Active
Description:  Dell SNPH5DDHC/4G Compatible Fac
Manufacturer:  Prolabs Ltd
History Price: $27.50000
In Stock: 46000
SNPH5DDHC/4G-C Specification
Specification
Part No
SNPH5DDHC/4G-C
Category
Memory
Manufacturer
Prolabs Ltd
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
SNPH5DDHC/4G-C Related Parts
SNP03VMYC/64G-C
SNP03VMYC/64G-C
Prolabs Ltd
Dell SNP03VMYC/64G Compatible Fa
SNP0R45JC/32G-C
SNP0R45JC/32G-C
Prolabs Ltd
Dell SNP0R45JC/32G Compatible Fa
SNP12C23C/16G-C
SNP12C23C/16G-C
Prolabs Ltd
Dell SNP12C23C/16G Compatible Fa
SNP1R8CRC/16G-C
SNP1R8CRC/16G-C
Prolabs Ltd
Dell SNP1R8CRC/16G Compatible Fa
SNP1R8CRC/16G-C-TAA
SNP1R8CRC/16G-C-TAA
Prolabs Ltd
Dell SNP1R8CRC/16G Compatible Fa
SNP1VRGYC/8G-C
SNP1VRGYC/8G-C
Prolabs Ltd
Dell SNP1VRGYC/8G Compatible Fac
SNP20D6FC/16G-C
SNP20D6FC/16G-C
Prolabs Ltd
Dell SNP20D6FC/16G Compatible Fa
SNP2133D4L15/32G-C
SNP2133D4L15/32G-C
Prolabs Ltd
Dell SNP2133D4L15/32G Compatible
SNP29GM8C/64G-C
SNP29GM8C/64G-C
Prolabs Ltd
Dell SNP29GM8C/64G Compatible Fa
SNP4JMGMC/64G-C
SNP4JMGMC/64G-C
Prolabs Ltd
Dell SNP4JMGMC/64G Compatible Fa
SNP5H5PWC/8G-C
SNP5H5PWC/8G-C
Prolabs Ltd
Dell SNP5H5PWC/8G Compatible Fac
SNP66GKYC/8G-C
SNP66GKYC/8G-C
Prolabs Ltd
Dell SNP66GKYC/8G Compatible Fac
SNPH5DDHC/4G-C Compare Parts
  • SNPH5DDHC/4G-C vs SNPYG410C/2G-C
  • SNPH5DDHC/4G-C vs SNPY898NC/16G-C
  • SNPH5DDHC/4G-C vs SNPY7N41C/8G-C
  • SNPH5DDHC/4G-C vs SNPX830DC/4G-C
  • SNPH5DDHC/4G-C vs SNPWM5YYC/4G-C
  • SNPH5DDHC/4G-C vs SNPVM51CC/16G-C
  • SNPH5DDHC/4G-C vs SNPVDFYDC/16G-C
  • SNPH5DDHC/4G-C vs SNPV51K2C/16G-C
  • SNPH5DDHC/4G-C vs SNPV1RX3C/2G-C
  • SNPH5DDHC/4G-C vs SNPTX760CK2/4G-C
  • SNPH5DDHC/4G-C vs SNPTX760C/2G-C
  • SNPH5DDHC/4G-C vs SNPTP9W1C/16G-C
  • SNPH5DDHC/4G-C vs SNPTD3KXC/8G-C
  • SNPH5DDHC/4G-C vs SNPRYK18C/8G-C
  • SNPH5DDHC/4G-C vs SNPRGM6CC/16G-C
  • SNPH5DDHC/4G-C vs SNPR1P74C/4G-C
  • SNPH5DDHC/4G-C vs SNPPWR5TC/16G-C
  • SNPH5DDHC/4G-C vs SNPNN876C/4G-C
  • SNPH5DDHC/4G-C vs SNPN8MT5C/4G-C
  • SNPH5DDHC/4G-C vs SNPN2M64C/8G-C
  • SNPH5DDHC/4G-C vs SNPMT9MYC/8G-C
  • SNPH5DDHC/4G-C vs SNPMMRR9C/32G-C
  • SNPH5DDHC/4G-C vs SNPMKYF9C/8G-C
  • SNPH5DDHC/4G-C vs SNPMGY5TC/16G-C
  • SNPH5DDHC/4G-C vs SNPM9FKFC/32G-C
  • SNPH5DDHC/4G-C vs SNPM39YFC/32G-C
  • SNPH5DDHC/4G-C vs SNPM0VW4C/8G-C
  • SNPH5DDHC/4G-C vs SNPM015FC/8G-C
  • SNPH5DDHC/4G-C vs SNPJGGRTC/32G-C
  • SNPH5DDHC/4G-C vs SNPJDF1MC/16G-C
  • SNPH5DDHC/4G-C vs SNPHYXPXC/8G-C
  • SNPH5DDHC/4G-C vs SNPHNDJ7C/16G-C
  • SNPH5DDHC/4G-C vs SNPH8PGNC/8G-C
  • SNPH5DDHC/4G-C vs SNPGRFJCC/16G-C
  • SNPH5DDHC/4G-C vs SNPG5DJ5C/32G-C
  • SNPH5DDHC/4G-C vs SNPFN6XKC/8G-C
  • SNPH5DDHC/4G-C vs SNPFDMRMC/4G-C
  • SNPH5DDHC/4G-C vs SNPF875VC/8G-C
  • SNPH5DDHC/4G-C vs SNPDFK3YC/16G-C
  • SNPH5DDHC/4G-C vs SNPCRXJ6C/16G-C
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price