PAME2008-C
PAME2008-C
Active
Description:  Toshiba PAME2008 Compatible 2GB
Manufacturer:  Prolabs Ltd
Datasheet:   PAME2008-C Datasheet
History Price: $17.50000
In Stock: 35900
PAME2008-C Specification
Specification
Part No
PAME2008-C
Category
Memory
Manufacturer
Prolabs Ltd
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.