752372-081-C
752372-081-C
Active
Description:  HP 752372-081 Compatible Factory
Manufacturer:  Prolabs Ltd
History Price: $268.75000
In Stock: 25970
752372-081-C Specification
Specification
Part No
752372-081-C
Category
Memory
Manufacturer
Prolabs Ltd
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
752372-081-C Related Parts
752369-081-C
752369-081-C
Prolabs Ltd
HP 752369-081 Compatible Factory
752369-581-C
752369-581-C
Prolabs Ltd
HP 752369-581 Compatible Factory
752369-EF1-C
752369-EF1-C
Prolabs Ltd
HP 752369-EF1 Compatible Factory
752373-091-C
752373-091-C
Prolabs Ltd
HP 752373-091 Compatible Factory
752367-081-C
752367-081-C
Prolabs Ltd
HP 752367-081 Compatible Factory
752368-081-C
752368-081-C
Prolabs Ltd
HP 752368-081 Compatible Factory
752370-091-C
752370-091-C
Prolabs Ltd
HP 752370-091 Compatible Factory
752370-B21-C
752370-B21-C
Prolabs Ltd
HP 752370-B21 Compatible Factory
752372-081-C Compare Parts
  • 752372-081-C vs 752369-EF1-C
  • 752372-081-C vs 752369-581-C
  • 752372-081-C vs 752369-081-C
  • 752372-081-C vs 752370-B21-C
  • 752372-081-C vs 752370-091-C
  • 752372-081-C vs 752368-081-C
  • 752372-081-C vs 752367-081-C
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.