619974-001-C
619974-001-C
Active
Description:  HP 619974-001 Compatible Factory
Manufacturer:  Prolabs Ltd
History Price: $62.50000
In Stock: 30100
619974-001-C Specification
Specification
Part No
619974-001-C
Category
Memory
Manufacturer
Prolabs Ltd
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 57 customer reviews from all over the world
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
5 stars
2026-03-12 05:22
Already put in place and was tested