595098-001-C
595098-001-C
Active
Description:  HP 595098-001 Compatible Factory
Manufacturer:  Prolabs Ltd
History Price: $51.25000
In Stock: 49200
595098-001-C Specification
Specification
Part No
595098-001-C
Category
Memory
Manufacturer
Prolabs Ltd
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
595098-001-C Compare Parts
  • 595098-001-C vs 595102-001-C
  • 595098-001-C vs 595101-001-C
  • 595098-001-C vs 595097-001-C
  • 595098-001-C vs 595096-001-C
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!