M81700FP
M81700FP
Discontinued
Description:  IC HALF BRIDGE DRIVER 2A 16SOP
Manufacturer:  Powerex Inc
Datasheet:   M81700FP Datasheet
History Price: Discontinued at Digi-Key
In Stock: 48700
M81700FP Specification
Specification
Part No
M81700FP
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Powerex Inc
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
AC Loads, Bulbs, General Purpose
Interface
Logic
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
2.5Ohm LS, 10Ohm HS
Current - Output / Channel
2A
Current - Peak Output
2.5A
Voltage - Supply
5V ~ 20V
Voltage - Load
500V (Max)
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
Features
-
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
M81700FP PDF Datasheet
M81700FP Related Parts
M81701FP
M81701FP
Powerex Inc
IC HALF BRIDGE DRIVER 2A 16SOP
M81702FP
M81702FP
Powerex Inc
IC HALF BRIDGE DRIVER 2A 16SOP
M81703FP
M81703FP
Powerex Inc
IC HALF BRIDGE DRIVER 2A 16SOP
M81705FP
M81705FP
Powerex Inc
IC HALF BRIDGE DRIVER 8SOP
M81706AFP
M81706AFP
Powerex Inc
IC HALF BRIDGE DRIVER 8SOP
M81707FP
M81707FP
Powerex Inc
IC HALF BRIDGE DRIVER 16SOP
M81708FP
M81708FP
Powerex Inc
IC HALF BRIDGE DRIVER 16SOP
M81709FP
M81709FP
Powerex Inc
IC HALF BRIDGE DRIVER 2A 16SOP
M81713FP
M81713FP
Powerex Inc
IC HALF BRIDGE DRIVER 8SOP
M81700FP Compare Parts
  • M81700FP vs M81709FP
  • M81700FP vs M81708FP
  • M81700FP vs M81707FP
  • M81700FP vs M81706AFP
  • M81700FP vs M81705FP
  • M81700FP vs M81703FP
  • M81700FP vs M81702FP
  • M81700FP vs M81701FP
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received