☰
LYT2004D-TL
LYT2004D-TL
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SO
Manufacturer:  Power Integrations
Datasheet:   LYT2004D-TL Datasheet
History Price: $0.88500
In Stock: 37965
LYT2004D-TL Specification
Specification
Part No
LYT2004D-TL
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LYTSwitch-2
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
725V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
55%
Frequency - Switching
85kHz
Power (Watts)
8 W
Fault Protection
-
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
SO-8C
Mounting Type
Surface Mount
LYT2004D-TL PDF Datasheet
LYT2004D-TL Related Parts
LYT2001D
LYT2001D
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2001D-TL
LYT2001D-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2002D
LYT2002D
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2002D-TL
LYT2002D-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2003D
LYT2003D
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2003D-TL
LYT2003D-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2004D
LYT2004D
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2004E
LYT2004E
Power Integrations
IC OFFLINE SWITCH FLYBACK 7ESIP
LYT2004K
LYT2004K
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
LYT2004K-TL
LYT2004K-TL
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
LYT2005E
LYT2005E
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
LYT2005K
LYT2005K
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
LYT2004D-TL Compare Parts
  • LYT2004D-TL vs LYT5226D-TL
  • LYT2004D-TL vs LYT5225D-TL
  • LYT2004D-TL vs LYT5218D-TL
  • LYT2004D-TL vs LYT5216D-TL
  • LYT2004D-TL vs LYT4328E
  • LYT2004D-TL vs LYT4327E
  • LYT2004D-TL vs LYT4326E
  • LYT2004D-TL vs LYT4325E
  • LYT2004D-TL vs LYT4324E
  • LYT2004D-TL vs LYT4323E
  • LYT2004D-TL vs LYT4322E
  • LYT2004D-TL vs LYT4321E
  • LYT2004D-TL vs LYT4318L
  • LYT2004D-TL vs LYT4318E
  • LYT2004D-TL vs LYT4317L
  • LYT2004D-TL vs LYT4317E
  • LYT2004D-TL vs LYT4316L
  • LYT2004D-TL vs LYT4316E
  • LYT2004D-TL vs LYT4315L
  • LYT2004D-TL vs LYT4315E
  • LYT2004D-TL vs LYT4314L
  • LYT2004D-TL vs LYT4314E
  • LYT2004D-TL vs LYT4313L
  • LYT2004D-TL vs LYT4313E
  • LYT2004D-TL vs LYT4312L
  • LYT2004D-TL vs LYT4312E
  • LYT2004D-TL vs LYT4311L
  • LYT2004D-TL vs LYT4311E
  • LYT2004D-TL vs LYT4228E
  • LYT2004D-TL vs LYT4227E
  • LYT2004D-TL vs LYT4226E
  • LYT2004D-TL vs LYT4225E
  • LYT2004D-TL vs LYT4224E
  • LYT2004D-TL vs LYT4223E
  • LYT2004D-TL vs LYT4222E
  • LYT2004D-TL vs LYT4221E
  • LYT2004D-TL vs LYT4218L
  • LYT2004D-TL vs LYT4218E
  • LYT2004D-TL vs LYT4217L
  • LYT2004D-TL vs LYT4217E
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!