☰
IGD515EI
IGD515EI
Not For New Designs
Description:  IC GATE DRVR HI/LOW SIDE MODULE
Manufacturer:  Power Integrations
Datasheet:   IGD515EI Datasheet
History Price: $187.82000
In Stock: 7795
IGD515EI Specification
Specification
Part No
IGD515EI
Category
PMIC - Gate Drivers
Manufacturer
Power Integrations
Series
SCALE-1
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side or Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
12V ~ 16V
Logic Voltage - VIL, VIH
0.9V, 3.8V
Current - Peak Output (Source, Sink)
15A, 15A
Input Type
-
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
40ns, 40ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
Module
Supplier Device Package
Module
IGD515EI PDF Datasheet
IGD515EI Compare Parts
  • IGD515EI vs IGD616IT1
  • IGD515EI vs IGD616IC1
  • IGD515EI vs IGD616
  • IGD515EI vs IGD515EI-34
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description