Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Panasonic MN1382TP
MN1382TP
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL MINI 3P
Manufacturer:
Panasonic
Datasheet:
MN1382TP Datasheet
History Price: Obsolete
In Stock: 35995
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MN1382TP Specification
Specification
Part No
MN1382TP
Category
PMIC - Supervisors
Manufacturer
Panasonic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.4V
Output
Push-Pull, Totem Pole
Reset
Active High
Reset Timeout
15μs Typical
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
Mini 3P
MN1382TP PDF Datasheet
MN1382TP Datasheet
Click and Download: MN1382TP Datasheet
MN1382TP Related Parts
MN1381-C
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-E
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-G
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-J
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-L
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-N
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-Q
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-S
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-U
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-C
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-E
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-G
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1382TP Compare Parts
MN1382TP vs MN1382SUP
MN1382TP vs MN1382STP
MN1382TP vs MN1382SSP
MN1382TP vs MN1382SRP
MN1382TP vs MN1382SQP
MN1382TP vs MN1382SPP
MN1382TP vs MN1382SP
MN1382TP vs MN1382SNP
MN1382TP vs MN1382SMP
MN1382TP vs MN1382SLP
MN1382TP vs MN1382SKP
MN1382TP vs MN1382SJP
MN1382TP vs MN1382SHP
MN1382TP vs MN1382SGP
MN1382TP vs MN1382SFP
MN1382TP vs MN1382SEP
MN1382TP vs MN1382SDP
MN1382TP vs MN1382SCP
MN1382TP vs MN1382RP
MN1382TP vs MN1382QP
MN1382TP vs MN1382PP
MN1382TP vs MN1382NP
MN1382TP vs MN1382MP
MN1382TP vs MN1382LP
MN1382TP vs MN1382KP
MN1382TP vs MN1382JP
MN1382TP vs MN1382HP
MN1382TP vs MN1382GP
MN1382TP vs MN1382FP
MN1382TP vs MN1382EP
MN1382TP vs MN1382DP
MN1382TP vs MN1382CP
MN1382TP vs MN13822UP
MN1382TP vs MN13822TP
MN1382TP vs MN13822SUP
MN1382TP vs MN13822STP
MN1382TP vs MN13822SSP
MN1382TP vs MN13822SRP
MN1382TP vs MN13822SQP
MN1382TP vs MN13822SPP
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok