Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Panasonic MN13822TP
MN13822TP
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL MINI 3P
Manufacturer:
Panasonic
Datasheet:
MN13822TP Datasheet
History Price: Obsolete
In Stock: 9120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MN13822TP Specification
Specification
Part No
MN13822TP
Category
PMIC - Supervisors
Manufacturer
Panasonic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.4V
Output
CMOS Inverted
Reset
Active Low
Reset Timeout
3μs Typical
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
Mini 3P
MN13822TP PDF Datasheet
MN13822TP Datasheet
Click and Download: MN13822TP Datasheet
MN13822TP Related Parts
MN1381-C
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-E
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-G
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-J
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-L
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-N
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-Q
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-S
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN1381-U
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-C
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-E
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13811-G
Panasonic
IC SUPERVISOR 1 CHANNEL TO92
MN13822TP Compare Parts
MN13822TP vs MN1382TP
MN13822TP vs MN1382SUP
MN13822TP vs MN1382STP
MN13822TP vs MN1382SSP
MN13822TP vs MN1382SRP
MN13822TP vs MN1382SQP
MN13822TP vs MN1382SPP
MN13822TP vs MN1382SP
MN13822TP vs MN1382SNP
MN13822TP vs MN1382SMP
MN13822TP vs MN1382SLP
MN13822TP vs MN1382SKP
MN13822TP vs MN1382SJP
MN13822TP vs MN1382SHP
MN13822TP vs MN1382SGP
MN13822TP vs MN1382SFP
MN13822TP vs MN1382SEP
MN13822TP vs MN1382SDP
MN13822TP vs MN1382SCP
MN13822TP vs MN1382RP
MN13822TP vs MN1382QP
MN13822TP vs MN1382PP
MN13822TP vs MN1382NP
MN13822TP vs MN1382MP
MN13822TP vs MN1382LP
MN13822TP vs MN1382KP
MN13822TP vs MN1382JP
MN13822TP vs MN1382HP
MN13822TP vs MN1382GP
MN13822TP vs MN1382FP
MN13822TP vs MN1382EP
MN13822TP vs MN1382DP
MN13822TP vs MN1382CP
MN13822TP vs MN13822UP
MN13822TP vs MN13822SUP
MN13822TP vs MN13822STP
MN13822TP vs MN13822SSP
MN13822TP vs MN13822SRP
MN13822TP vs MN13822SQP
MN13822TP vs MN13822SPP
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok