☰
AN8010
AN8010
Obsolete
Description:  IC REG LINEAR 10V 50MA 3SSIP
Manufacturer:  Panasonic
Datasheet:   AN8010 Datasheet
History Price: Obsolete
In Stock: 11040
AN8010 Specification
Specification
Part No
AN8010
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Panasonic
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
50mA
Current - Quiescent (Iq)
1.4 mA
Current - Supply (Max)
-
PSRR
58dB (120Hz)
Control Features
-
Protection Features
Over Current
Operating Temperature
-30 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
3-SSIP
AN8010 PDF Datasheet
AN8010 Related Parts
AN8002
AN8002
Panasonic
IC REG LINEAR 2V 50MA 3SSIP
AN8002M
AN8002M
Panasonic
IC REG LINEAR 2V 50MA 3HSIP
AN8002M-E1
AN8002M-E1
Panasonic
IC REG LINEAR 2V 50MA 3HSIP
AN8003
AN8003
Panasonic
IC REG LINEAR 3V 50MA 3SSIP
AN8003M
AN8003M
Panasonic
IC REG LINEAR 3V 50MA 3HSIP
AN8003M-E1
AN8003M-E1
Panasonic
IC REG LINEAR 3V 50MA 3HSIP
AN8004
AN8004
Panasonic
IC REG LINEAR 4V 50MA 3SSIP
AN8004M
AN8004M
Panasonic
IC REG LINEAR 4V 50MA 3HSIP
AN8004M-E1
AN8004M-E1
Panasonic
IC REG LINEAR 4V 50MA 3HSIP
AN8005
AN8005
Panasonic
IC REG LINEAR 5V 50MA 3SSIP
AN8005M
AN8005M
Panasonic
IC REG LINEAR 5V 50MA 3HSIP
AN8005M-E1
AN8005M-E1
Panasonic
IC REG LINEAR 5V 50MA 3HSIP
AN8010 Compare Parts
  • AN8010 vs AN80L52RMS
  • AN8010 vs AN80L51RMSTX
  • AN8010 vs AN80L51RMS
  • AN8010 vs AN80L50RMSTX
  • AN8010 vs AN80L50RMS
  • AN8010 vs AN80L49RMSTX
  • AN8010 vs AN80L49RMS
  • AN8010 vs AN80L48RMSTX
  • AN8010 vs AN80L48RMS
  • AN8010 vs AN80L36RMSTX
  • AN8010 vs AN80L36RMS
  • AN8010 vs AN80L35RMSTX
  • AN8010 vs AN80L35RMS
  • AN8010 vs AN80L34RMSTX
  • AN8010 vs AN80L34RMS
  • AN8010 vs AN80L33RMSTX
  • AN8010 vs AN80L33RMS
  • AN8010 vs AN80L32RMSTX
  • AN8010 vs AN80L32RMS
  • AN8010 vs AN80L31RMSTX
  • AN8010 vs AN80L31RMS
  • AN8010 vs AN80L30RMSTX
  • AN8010 vs AN80L30RMS
  • AN8010 vs AN80L29RMSTX
  • AN8010 vs AN80L29RMS
  • AN8010 vs AN80L28RMSTX
  • AN8010 vs AN80L28RMS
  • AN8010 vs AN80L25RMSTX
  • AN8010 vs AN80L25RMS
  • AN8010 vs AN80L22RMSTX
  • AN8010 vs AN80L22RMS
  • AN8010 vs AN80L21RMSTX
  • AN8010 vs AN80L21RMS
  • AN8010 vs AN80L20RMSTX
  • AN8010 vs AN80L20RMS
  • AN8010 vs AN80L19RMS
  • AN8010 vs AN80L18RMSTX
  • AN8010 vs AN80L18RMS
  • AN8010 vs AN8085M-E1
  • AN8010 vs AN8085M
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase