☰
AN7706SP-E1
AN7706SP-E1
Obsolete
Description:  IC REG LINEAR 6V 1.2A SP3SUA
Manufacturer:  Panasonic
Datasheet:   AN7706SP-E1 Datasheet
History Price: Obsolete
In Stock: 42350
AN7706SP-E1 Specification
Specification
Part No
AN7706SP-E1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Panasonic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
17V
Voltage - Output (Min/Fixed)
6V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1.2A
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
68dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
SP-3SUA
AN7706SP-E1 PDF Datasheet
AN7706SP-E1 Related Parts
AN77035SP
AN77035SP
Panasonic
IC REG LINEAR 3.5V 1.2A SP3SUA
AN77035SP-E1
AN77035SP-E1
Panasonic
IC REG LINEAR 3.5V 1.2A SP3SUA
AN7705SP-E1
AN7705SP-E1
Panasonic
IC REG LINEAR 5V 1.2A SP3SUA
AN7706SP
AN7706SP
Panasonic
IC REG LINEAR 6V 1.2A SP3SUA
AN7707SP-E1
AN7707SP-E1
Panasonic
IC REG LINEAR 7V 1.2A SP3SUA
AN7708SP-E1
AN7708SP-E1
Panasonic
IC REG LINEAR 8V 1.2A SP3SUA
AN7709SP-E1
AN7709SP-E1
Panasonic
IC REG LINEAR 9V 1.2A SP3SUA
AN7710SP
AN7710SP
Panasonic
IC REG LINEAR 10V 1.2A SP3SUA
AN7710SP-E1
AN7710SP-E1
Panasonic
IC REG LINEAR 10V 1.2A SP3SUA
AN7712SP-E1
AN7712SP-E1
Panasonic
IC REG LINEAR 12V 1.2A SP3SUA
AN77L03
AN77L03
Panasonic
IC REG LINEAR 3V 100MA TO92-3
AN77L035
AN77L035
Panasonic
IC REG LINEAR 3.5V 100MA TO92-3
AN7706SP-E1 Compare Parts
  • AN7706SP-E1 vs AN79L24M
  • AN7706SP-E1 vs AN79L24
  • AN7706SP-E1 vs AN79L20ME1
  • AN7706SP-E1 vs AN79L20M
  • AN7706SP-E1 vs AN79L20
  • AN7706SP-E1 vs AN79L18ME1
  • AN7706SP-E1 vs AN79L18M
  • AN7706SP-E1 vs AN79L18
  • AN7706SP-E1 vs AN79L15ME1
  • AN7706SP-E1 vs AN79L15M
  • AN7706SP-E1 vs AN79L15
  • AN7706SP-E1 vs AN79L12ME1
  • AN7706SP-E1 vs AN79L12M
  • AN7706SP-E1 vs AN79L12
  • AN7706SP-E1 vs AN79L10ME1
  • AN7706SP-E1 vs AN79L10M
  • AN7706SP-E1 vs AN79L10
  • AN7706SP-E1 vs AN79L09ME1
  • AN7706SP-E1 vs AN79L09M
  • AN7706SP-E1 vs AN79L09
  • AN7706SP-E1 vs AN79L08ME1
  • AN7706SP-E1 vs AN79L08M
  • AN7706SP-E1 vs AN79L08
  • AN7706SP-E1 vs AN79L07ME1
  • AN7706SP-E1 vs AN79L07M
  • AN7706SP-E1 vs AN79L07
  • AN7706SP-E1 vs AN79L06ME1
  • AN7706SP-E1 vs AN79L06M
  • AN7706SP-E1 vs AN79L05ME1
  • AN7706SP-E1 vs AN79L05M
  • AN7706SP-E1 vs AN79L05
  • AN7706SP-E1 vs AN79L04ME1
  • AN7706SP-E1 vs AN79L04M
  • AN7706SP-E1 vs AN79L04
  • AN7706SP-E1 vs AN78M08NSPE1
  • AN7706SP-E1 vs AN78M08NSP
  • AN7706SP-E1 vs AN78M05NSPE1
  • AN7706SP-E1 vs AN78M05NSP
  • AN7706SP-E1 vs AN78L24ME1
  • AN7706SP-E1 vs AN78L24M
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great