AN7513
AN7513
Obsolete
Description:  IC AMP CLASS AB MONO 1W 8DIP
Manufacturer:  Panasonic
Datasheet:   AN7513 Datasheet
History Price: Obsolete
In Stock: 11300
AN7513 Specification
Specification
Part No
AN7513
Category
Linear - Amplifiers - Audio
Manufacturer
Panasonic
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1W x 1 @ 8Ohm
Voltage - Supply
3.5V ~ 13.5V
Features
Standby, Thermal Protection, Volume Control
Mounting Type
Through Hole
Operating Temperature
-25 ℃ ~ 70 ℃ (TA)
Supplier Device Package
8-DIP
Package / Case
8-DIP (0.300", 7.62mm)
AN7513 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 69 customer reviews from all over the world
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.